Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 4-Colour Ink Cartridge for Stylus Color 300 Original

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Colour Ink Cartridge for Stylus Color 300
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S020138
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEpson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9916
This statistic is based on the 88779 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86785 free Open Icecat users.
Info modified on: 18 Jan 2019 11:04:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson 4-Colour Ink Cartridge for Stylus Color 300 Original :
The short editorial description of Epson 4-Colour Ink Cartridge for Stylus Color 300 Original

4-Colour Ink Cartridge for Stylus Color 300
More>>>
Epson 4-Colour Ink Cartridge for Stylus Color 300 Original:
The official marketing text of Epson 4-Colour Ink Cartridge for Stylus Color 300 Original as supplied by the manufacturer

Compatible with the Stylus Color 300 only, the 4 colour cartridge contains cyan, magenta, yellow and black in a single cartridge for maximum ease of use. First time users will appreciate the simplicity of replacing a single cartridge.

Short summary description Epson 4-Colour Ink Cartridge for Stylus Color 300 Original:
This short summary of the Epson 4-Colour Ink Cartridge for Stylus Color 300 Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 4-Colour Ink Cartridge for Stylus Color 300, Original, 97 mm, 103 mm, 48 mm, 100 g

Long summary description Epson 4-Colour Ink Cartridge for Stylus Color 300 Original:
This is an auto-generated long summary of Epson 4-Colour Ink Cartridge for Stylus Color 300 Original based on the first three specs of the first five spec groups.

Epson 4-Colour Ink Cartridge for Stylus Color 300. Type: Original. Width: 97 mm, Depth: 103 mm, Height: 48 mm

Features
Type *
Characteristics of the device.
Original
Multipack *
The packaged item contains two or more products sold as a unit.
No
Colour
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
97 mm
Depth
The distance from the front to the back of something.
103 mm
Height
The measurement of the product from head to foot or from base to top.
48 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
100 g
Country Distributor
Chile 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Customer service details
X