Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Black Ink Cartridge (Twin Pack) Original Multipack

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Ink Cartridge (Twin Pack)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S020039
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEpson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8059
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 04 Apr 2019 04:49:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Black Ink Cartridge (Twin Pack) Original Multipack :
The short editorial description of Epson Black Ink Cartridge (Twin Pack) Original Multipack

Black Ink Cartridge (Twin Pack)
More>>>
Epson Black Ink Cartridge (Twin Pack) Original Multipack:
The official marketing text of Epson Black Ink Cartridge (Twin Pack) Original Multipack as supplied by the manufacturer

For even greater value for money and lower printing costs, the black ink cartridges are available in twin packs. Each cartridge contains EPSON QuickDry™ ink. Super penetrating QuickDry inks lock into the paper as soon as they hit, quickly adhering to the paper fibres to give smooth, water-resistant and smudge-proof prints. Uniquely formulated with greater density, EPSON QuickDry inks hold their shape perfectly once on the paper, giving you true-to-life colours and exceptional tonal quality.

Compatible with:
Stylus 1000
Stylus 400
Stylus 800
Stylus 800+

Short summary description Epson Black Ink Cartridge (Twin Pack) Original Multipack:
This short summary of the Epson Black Ink Cartridge (Twin Pack) Original Multipack data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Black Ink Cartridge (Twin Pack), Original, Pigment-based ink, Black, 138 mm, 81 mm, 42 mm

Long summary description Epson Black Ink Cartridge (Twin Pack) Original Multipack:
This is an auto-generated long summary of Epson Black Ink Cartridge (Twin Pack) Original Multipack based on the first three specs of the first five spec groups.

Epson Black Ink Cartridge (Twin Pack). Type: Original, Ink type: Pigment-based ink, Printing colours: Black. Width: 138 mm, Depth: 81 mm, Height: 42 mm

Features
Type *
Characteristics of the device.
Original
Ink type *
Pigment-based ink
Printing colours *
The colours that can be produced by the printer.
Black
Multipack *
The packaged item contains two or more products sold as a unit.
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
138 mm
Depth
The distance from the front to the back of something.
81 mm
Height
The measurement of the product from head to foot or from base to top.
42 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
130 g
Customer service details
X