Epson logo

Epson LP-S180D laser printer 600 x 600 DPI A4

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31415
Info modified on:
14 Mar 2024, 17:09:09
Short summary description Epson LP-S180D laser printer 600 x 600 DPI A4:

Epson LP-S180D, Laser, 600 x 600 DPI, A4, 30 ppm, Duplex printing, Black, Grey

Long summary description Epson LP-S180D laser printer 600 x 600 DPI A4:

Epson LP-S180D. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Product colour: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.