location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson L800 inkjet printer Colour 5760 x 1440 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L800 PHOTO
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 15:34:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson L800 inkjet printer Colour 5760 x 1440 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI Colour
  • - A4 37 ppm Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - USB port
Long product name Epson L800 inkjet printer Colour 5760 x 1440 DPI A4 :
The long product name of Epson L800 inkjet printer Colour 5760 x 1440 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Inkjet, (5760x1440) dpi, 37 ppm, 1.5pl, A4, USB 2.0, 6.2kg, Black
More>>>
Epson L800 inkjet printer Colour 5760 x 1440 DPI A4:
The official description of Epson L800 inkjet printer Colour 5760 x 1440 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson launches its first range of inkjet printers that feature an integrated ultra-high-capacity ink tank system. Designed to offer cost-effective, reliable colour printing, you can refill the tanks without the mess or hassle of other ink tank systems. This printer offers an ultra-low cost per photo and is covered by Epson warranty.

High-quality photo printing
Ideal for photo printing, the L800 is Epson's first integrated ink tank system that lets you enjoy high-quality photo prints at an ultra-low cost. With the ultra-high-capacity ink tank and high-volume ink bottles for easy refills, this model will print photos effortlessly.

Ultra-low cost per photo
A set of six individual 70ml Epson ink bottles are included – black, cyan, magenta, yellow, light cyan and light magenta – giving you great value for money. Each set of high-capacity ink bottles can print up to 1,800 high quality 10 x 15cm photos, delivering an ultra-low cost per photo*1.

Integrated ink tank
The L800 is equipped with Epson’s Micro Piezo printhead technology that delivers unrivalled durability, quality and reliability. The high-capacity ink tank is fully integrated into the printer, so you can enjoy reliable colour printing without the mess or hassle of other ink tank systems.

Clean printing
Epson's Fast Ink Top-up (FIT) technology, with specially designed air-tight caps and filters, ensures minimal ink wastage. The choke valve controls the ink flow, preventing backflow during printing, and also means you can easily and safely transport the printer to wherever you need to work.

Hassle free
Using Epson genuine ink gives you the quality you demand from your printing and each ink bottle has a re-sealable cap for storage when not in use. With Epson’s warranty, you can rest assured that you'll get maximum value, reliability and peace of mind from your printer.

Vibrant photos
You can print vibrant, life-like colours with long-lasting results with the L800 and produce borderless photos up to A4 size. Creating personalised digital photo albums can easily be achieved by printing directly onto CDs/DVDs and, with fast print speeds, you can produce a 10 x 15cm photo in as little as 12 seconds.

Short summary description Epson L800 inkjet printer Colour 5760 x 1440 DPI A4:
This short summary of the Epson L800 inkjet printer Colour 5760 x 1440 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson L800, Colour, 5760 x 1440 DPI, 6, A4, 37 ppm, Black

Long summary description Epson L800 inkjet printer Colour 5760 x 1440 DPI A4:
This is an auto-generated long summary of Epson L800 inkjet printer Colour 5760 x 1440 DPI A4 based on the first three specs of the first five spec groups.

Epson L800. Colour, Number of print cartridges: 6. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 37 ppm. Product colour: Black

Features
Printing colours *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Colour *
Yes
Number of print cartridges *
6
Printing
Print speed (colour, draft quality, A4/US Letter)
38 ppm
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
37 ppm
Print speed (colour, normal quality, A4/US Letter)
38 ppm
Input & output capacity
Total number of input trays *
1
Total input capacity *
120 sheets
Paper input type
Paper tray
Paper handling
Maximum print size
216 x 356 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C5, DL
Photo paper sizes
9x13, 10x15, 13x18
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
USB 2.0
Network
Ethernet LAN *
No
Wi-Fi *
No
Performance
Sound pressure level (printing)
39 dB
Design
Market positioning *
Home & office
Product colour *
Black
Built-in display *
No
Power
Power consumption (printing) *
13 W
Power consumption (standby)
1 W
Weight & dimensions
Width
537 mm
Depth
289 mm
Height
188 mm
Weight
6.2 kg
Packaging data
Bundled software
Epson Easy Photo Print, Epson Print CD
Other features
Power LED
Yes
Stand-by LED
Yes