Epson logo

Epson EMP1705 + Nintendo Wii 2200 ANSI lumens LCD XGA (1024x768)

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22262
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson EMP1705 + Nintendo Wii 2200 ANSI lumens LCD XGA (1024x768):

Epson EMP1705 + Nintendo Wii, 2200 ANSI lumens, LCD, XGA (1024x768), 400:1, 762 - 7620 mm (30 - 300"), 16.78 million colours

Long summary description Epson EMP1705 + Nintendo Wii 2200 ANSI lumens LCD XGA (1024x768):

Epson EMP1705 + Nintendo Wii. Projector brightness: 2200 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHE. Focus: Manual. Market positioning: Home cinema. Power consumption (typical): 228 W, Power consumption (standby): 5.1 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.