Epson logo

Epson RC-T1LNA 100mm Blue Tape

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131820
Info modified on:
21 Oct 2022, 10:14:32
Long product name Epson RC-T1LNA 100mm Blue Tape:

RC-T1LNA 100mm Blue Tape

Epson RC-T1LNA 100mm Blue Tape:

Choose between seven different coloured 100mm wide Olefin plastic tapes. At 15m in length, these tapes allow you to create hazard signs, large identification labels or other signage around the office or warehouse.

Thanks to the 300 dpi print resolution, high-quality, durable labels are easy to create.

Short summary description Epson RC-T1LNA 100mm Blue Tape:

Epson RC-T1LNA 100mm Blue Tape, Blue, - LabelWorks Pro100 (UK Type AC Adapter), 10 cm, 15 m, 1 pc(s), 120 mm

Long summary description Epson RC-T1LNA 100mm Blue Tape:

Epson RC-T1LNA 100mm Blue Tape. Product colour: Blue, Compatible products: - LabelWorks Pro100 (UK Type AC Adapter). Sheet width: 10 cm, Sheet length: 15 m. Quantity per pack: 1 pc(s), Package width: 120 mm, Package depth: 105 mm. Labels per pack: 1 pc(s). Products per master (outer) case: 10 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.