Epson ERC27B Ribbon Cartridge for TM-U290/II, -U295, M-290, black, Epson M-290 Epson TM-U295 Epson TM-U295P, Dot matrix, Black, China, Epson, 30 mm
Epson ERC27B Ribbon Cartridge for TM-U290/II, -U295, M-290, black. Compatibility: Epson M-290 Epson TM-U295 Epson TM-U295P, Print technology: Dot matrix, Product colour: Black. Package width: 30 mm, Package depth: 120 mm, Package height: 49 mm. Dimensions (WxDxH): 120 x 30 x 49 mm. Products per pallet: 3840 pc(s), Products per pallet layer: 960 pc(s)