Epson logo

Epson ERC22B Ribbon Cartridge for M-180/190 series, longlife, black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
263075
Info modified on:
03 Aug 2022, 15:36:55
Short summary description Epson ERC22B Ribbon Cartridge for M-180/190 series, longlife, black:

Epson ERC22B Ribbon Cartridge for M-180/190 series, longlife, black, Epson M180/182/183/185/190/191/192/195, Black, Black, China, Epson, 80 mm

Long summary description Epson ERC22B Ribbon Cartridge for M-180/190 series, longlife, black:

Epson ERC22B Ribbon Cartridge for M-180/190 series, longlife, black. Compatibility: Epson M180/182/183/185/190/191/192/195, Printing colours: Black, Product colour: Black. Package width: 80 mm, Package depth: 115 mm, Package height: 10 mm. Products per pallet: 4000 pc(s), Products per pallet layer: 1000 pc(s), Minimum order quantity: 200 pc(s)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.