Epson ERC18B Ribbon Cartridge for M-2630/2640/2660, black, M-2630 / 2631, China, 800 g, 90 mm, 160 mm, 40 mm
Epson ERC18B Ribbon Cartridge for M-2630/2640/2660, black. Compatibility: M-2630 / 2631, Country of origin: China. Weight: 800 g. Package width: 90 mm, Package depth: 160 mm, Package height: 40 mm. Dimensions (WxDxH): 160 x 90 x 40 mm. Products per pallet: 1200 pc(s), Products per pallet layer: 240 pc(s)