Epson logo

Epson ERC09B Ribbon Cartridge for HX-20, M-160/M-180/M-190 series, black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
410294
Info modified on:
17 Sept 2024, 09:50:18
Short summary description Epson ERC09B Ribbon Cartridge for HX-20, M-160/M-180/M-190 series, black:

Epson ERC09B Ribbon Cartridge for HX-20, M-160/M-180/M-190 series, black, Epson M-160/163/164/ 180/182/183/185/190/191/192/195, Black, China, Epson, 80 mm, 114 mm

Long summary description Epson ERC09B Ribbon Cartridge for HX-20, M-160/M-180/M-190 series, black:

Epson ERC09B Ribbon Cartridge for HX-20, M-160/M-180/M-190 series, black. Compatibility: Epson M-160/163/164/ 180/182/183/185/190/191/192/195, Printing colours: Black, Country of origin: China. Package width: 80 mm, Package depth: 114 mm, Package height: 10 mm. Products per pallet: 4000 pc(s), Products per pallet layer: 1000 pc(s), Minimum order quantity: 200 pc(s)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.