location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo 790 inkjet printer Colour 2880 x 720 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Photo 790
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C384041
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Stylus Photo 790 inkjet printer Colour 2880 x 720 DPI A4 :
The long product name of Epson Stylus Photo 790 inkjet printer Colour 2880 x 720 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Photo 790, inkjet, color, 2880 x 720 dpi, 7.8 / 7.5 ppm
More>>>
Epson Stylus Photo 790 inkjet printer Colour 2880 x 720 DPI A4:
The official description of Epson Stylus Photo 790 inkjet printer Colour 2880 x 720 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The EPSON Stylus Photo 790 offers the versatility of both photolab-style prints and high-speed text printing and web page printing

Short summary description Epson Stylus Photo 790 inkjet printer Colour 2880 x 720 DPI A4:
This short summary of the Epson Stylus Photo 790 inkjet printer Colour 2880 x 720 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo 790, Colour, 2880 x 720 DPI, 6, A4, 7.8 ppm

Long summary description Epson Stylus Photo 790 inkjet printer Colour 2880 x 720 DPI A4:
This is an auto-generated long summary of Epson Stylus Photo 790 inkjet printer Colour 2880 x 720 DPI A4 based on the first three specs of the first five spec groups.

Epson Stylus Photo 790. Colour, Number of print cartridges: 6. Maximum resolution: 2880 x 720 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 7.8 ppm

Features
Colour *
Yes
Number of print cartridges *
6
Printing
Maximum resolution *
2880 x 720 DPI
Print speed (black, normal quality, A4/US Letter) *
7.8 ppm
Print speed (colour, normal quality, A4/US Letter)
7.5 ppm
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Design
Market positioning *
Home & office
Other features
Print technology
Inkjet
Country Distributor
United Kingdom 1 distributor(s)