Epson logo

Epson Premium Matte Label - Continuous Roll: 51mm x 35m

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
184296
Info modified on:
03 Aug 2022, 15:22:27
Long product name Epson Premium Matte Label - Continuous Roll: 51mm x 35m:

Premium Matte Label - Continuous Roll: 51mm x 35m

Epson Premium Matte Label - Continuous Roll: 51mm x 35m:

The smooth, bright white surface with a matte finish, in combination with Epson DURABrite Ultra pigment inks, ensures fast drying, scratch, water and heat resistance. The universal permanent acrylic adhesive enables trouble-free performance and good adhesion on a variety of surfaces and also at low temperatures.

Suggested applications
• Barcode labels
• Box labels for consumer products
• Parts assembly labels
• Shelf-edge labels in retail
• Pharmaceutical labels
• Sample labels in healthcare
• Shipping labels

Short summary description Epson Premium Matte Label - Continuous Roll: 51mm x 35m:

Epson Premium Matte Label - Continuous Roll: 51mm x 35m, Matte, 163 g/m², 1 pc(s), 118 mm, 108 mm, 59 mm

Long summary description Epson Premium Matte Label - Continuous Roll: 51mm x 35m:

Epson Premium Matte Label - Continuous Roll: 51mm x 35m. Finish type: Matte, Print media weight: 163 g/m². Quantity per pack: 1 pc(s), Package width: 118 mm, Package depth: 108 mm. Products per pallet: 792 pc(s), Pallet gross length: 120 cm, Pallet gross width: 80 cm. Country of origin: Poland

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.