Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SJIC8(K) Ink cartridge for TM-J7000 (Black)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SJIC8(K) Ink cartridge for TM-J7000 (Black)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C33S020407
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
3540260003566 show
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101446
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 09 Dec 2019 16:48:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson SJIC8(K) Ink cartridge for TM-J7000 (Black) :
The short editorial description of Epson SJIC8(K) Ink cartridge for TM-J7000 (Black)

SJIC8(K) Ink cartridge for TM-J7000 (Black)
More>>>
Short summary description Epson SJIC8(K) Ink cartridge for TM-J7000 (Black):
This short summary of the Epson SJIC8(K) Ink cartridge for TM-J7000 (Black) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SJIC8(K) Ink cartridge for TM-J7000 (Black), Original, Pigment-based ink, Black, Epson, 1 pc(s), Inkjet printing

Long summary description Epson SJIC8(K) Ink cartridge for TM-J7000 (Black):
This is an auto-generated long summary of Epson SJIC8(K) Ink cartridge for TM-J7000 (Black) based on the first three specs of the first five spec groups.

Epson SJIC8(K) Ink cartridge for TM-J7000 (Black). Type: Original, Ink type: Pigment-based ink, Printing colours: Black. Width: 48 mm, Depth: 30 mm, Height: 119 mm. Pallet width: 80 cm, Pallet length: 120 cm, Pallet height: 3.75 m

Features
Type *
Characteristics of the device.
Original
Ink type *
Pigment-based ink
Printing colours *
The colours that can be produced by the printer.
Black
Brand compatibility *
What other brands this brand can be used with.
Epson
Multipack *
The packaged item contains two or more products sold as a unit.
No
Quantity per pack *
1 pc(s)
Print technology
Indicates the method used to print by this product.
Inkjet printing
Colour
No
Weight & dimensions
Width
The measurement or extent of something from side to side.
48 mm
Depth
The distance from the front to the back of something.
30 mm
Height
The measurement of the product from head to foot or from base to top.
119 mm
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
40 g
Package width
The distance from one side of the packaging to the other.
45 mm
Package depth
The distance from the front to the back of the packaging.
146 mm
Package height
The distance from the top to the bottom of the packaging.
60 mm
Package weight
Weight of the packaged product.
145 g
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
3.75 m
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
2520 pc(s)
Country of origin
Country where the device is made.
Portugal
Quantity per pallet layer
210 pc(s)
Minimum order quantity
30 pc(s)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 5 distributor(s)
Portugal 1 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 3 distributor(s)
Italia 3 distributor(s)
Sverige 2 distributor(s)
Deutschland 7 distributor(s)
Österreich 2 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Bulgaria 1 distributor(s)
Belgium 1 distributor(s)
Customer service details