location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UB-U05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C32C823991
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045260247 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 207077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:21:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson UB-U05
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: USB
  • - Output interface: USB 2.0
Long product name Epson UB-U05 :
The long product name of Epson UB-U05. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UB-U05
More>>>
Epson UB-U05:
The official description of Epson UB-U05 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB Interface (For on board USB printer)

Short summary description Epson UB-U05:
This short summary of the Epson UB-U05 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson UB-U05, USB, USB 2.0, China, 1 pc(s), 83 mm, 102 mm

Long summary description Epson UB-U05:
This is an auto-generated long summary of Epson UB-U05 based on the first three specs of the first five spec groups.

Epson UB-U05. Host interface: USB, Output interface: USB 2.0. Country of origin: China. Quantity per pack: 1 pc(s), Package width: 83 mm, Package depth: 102 mm. Products per pallet: 2400 pc(s), Products per pallet layer: 120 pc(s). Compatibility: Epson TM-H6000IV (014): Serial, w/o PS, ECW Epson TM-H6000IV (015): Serial, w/o PS, EDG Epson...

Ports & interfaces
Host interface *
USB
Output interface *
USB 2.0
Design
Internal *
Yes
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
83 mm
Package depth
102 mm
Package height
37 mm
Logistics data
Harmonized System (HS) code
84733020
Products per pallet
2400 pc(s)
Products per pallet layer
120 pc(s)
Other features
Compatibility
Epson TM-H6000IV (014): Serial, w/o PS, ECW Epson TM-H6000IV (015): Serial, w/o PS, EDG Epson TM-H6000IV (023): Serial, w/o PS, ECW, MICR, E/P Epson TM-H6000IV (024): Serial, w/o PS, EDG, MICR, E/P Epson TM-H6000IV (033): Serial, w/o PS, ECW, MICR Epson TM-H6000IV (033A0): Powered USB, w/o PS, ECW, MICR Epson TM-H6000IV (034): Serial, w/o PS, EDG, MICR Epson TM-H6000IV (034A0): Powered USB, w/o PS, EDG, MICR Epson TM-H6000IV (036): Powered USB, w/o PS, EDG, MICR Epson TM-H6000IV (044): Serial, w/o PS, EDG, E/P Epson TM-H6000IV (112): Serial, w/o PS, ICL Epson TM-H6000IV (173): Powered USB, w/o PS, ECW Epson TM-H6000IV (174): Powered USB, w/o PS, EDG Epson TM-H6000IV (514): Parallel, w/o PS, EDG Epson TM-H6000IV (903): Serial, PS, ECW, MICR, EU Epson TM-H6000IV (904): Serial, PS, EDG, MICR, EU Epson TM-H6000IV (905): Serial, PS, ECW, EU Epson TM-H6000IV (906): Serial, PS, EDG, EU Epson TM-H6000IV (907): Serial, PS, ECW, MICR, UK Epson TM-H6000IV (908): Serial, PS, EDG, MICR, UK Epson TM-H6000IV (909): Serial, PS, ECW, UK Epson TM-H6000IV (910): Serial, PS, EDG, UK Epson TM-T70 (001): Parallel, PS, ECW Epson TM-T70 (012A0): USB, w/o PS, EDG Epson TM-T70 (024): w/o IF, w/o PS, EDG Epson TM-T70 (024A0): Ethernet, PS, EDG Epson TM-T88IV (011): Serial, w/o PS, ECW Epson TM-T88IV (012): Serial, PS, ECW Epson TM-T88IV (032): USB, PS, ECW Epson TM-T88IV (042): USB, PS, EDG Epson TM-T88IV (052): Powered USB, w/o PS, ECW Epson TM-T88IV (061B1): Ethernet, PS, ECW Epson TM-T88IV (061BB): Ethernet, PS, ECW Epson TM-T88IV (081): Serial, w/o PS, EDG Epson TM-T88IV (082): Serial, PS, EDG Epson TM-T88IV (221A2): Ethernet, PS, ECW, Buzzer Epson TM-T88IV (231A2): Ethernet, PS, EDG, Buzzer Epson TM-T88IV (321B1): Ethernet, PS, EDG Epson TM-T88IV (321BB): Ethernet, PS, EDG Epson TM-T88IV (321BC): Serial + DMD, w/o PS, EDG Epson TM-T88IV (431): Serial, w/o PS, ECW, low power, low peak 9600 bps Epson TM-T88IV (436): Serial, w/o PS, EDG, low power, low peak 9600 bps Epson TM-T88IV (591): UB-S17, ECW Epson TM-T88IV (812): Parallel, PS, ECW Epson TM-T88IV (831): Parallel, w/o PS, EDG Epson TM-T88IV (832): Parallel, PS, EDG Epson TM-T88IV ReStick (335A0): Serial, PS, ECW, 58mm, UK Epson TM-T88IV ReStick (335A1): USB, PS, ECW, 58mm, UK Epson TM-T88IV ReStick (335A2): USB, PS, ECW, 58mm, Buzzer, EU Epson TM-T88IV ReStick (336A0): USB, PS, EDG, 58mm, UK Epson TM-T88IV ReStick (336A1): USB, PS, EDG, 58mm, Buzzer, EU Epson TM-T88IV ReStick (336A2): Parallel, PS, EDG, 58mm, Buzzer, EU Epson TM-T88IV ReStick (345A0): Serial, PS, ECW, UK Epson TM-T88IV ReStick (345A1): USB, PS, ECW, UK Epson TM-T88IV ReStick (345A2): USB, PS, ECW, Buzzer, EU Epson TM-T88IV ReStick (346A0): USB, PS, EDG, UK Epson TM-T88IV ReStick (346A1): USB, PS, EDG, Buzzer, EU Epson TM-T88IV ReStick (356): Serial, PS, EDG, 58mm, Buzzer, EU Epson TM-T88IV ReStick (356A0): Serial, PS, EDG, 58mm, UK Epson TM-T88IV ReStick (366): Serial, PS, EDG, Buzzer, EU Epson TM-T88IV ReStick (366A0): Serial, PS, EDG, UK Epson TM-T88V (012): Serial, PS, ECW, EU Epson TM-T88V (031): Serial, w/o PS, ECW Epson TM-T88V (031B0): Wifi, PS, ECW, EU Epson TM-T88V (031B1): Wifi, PS, ECW, UK Epson TM-T88V (032): Serial, PS, ECW, UK Epson TM-T88V (041): Serial, w/o PS, EDG Epson TM-T88V (042): Serial, PS, EDG, EU Epson TM-T88V (051): Powered USB, w/o PS, EDG Epson TM-T88V (052): Powered USB, w/o PS, ECW Epson TM-T88V (082): Serial, PS, EDG, UK Epson TM-T88V (151): Bluetooth, PS, ECW, EU Epson TM-T88V (221A0): Serial, PS, ECW, Buzzer, EU Epson TM-T88V (221A1): Serial, PS, ECW, Buzzer, UK Epson TM-T88V (223): Ethernet, PS, ECW, Buzzer, UK Epson TM-T88V (224): Ethernet, PS, ECW, Buzzer, EU Epson TM-T88V (225): Ethernet, PS, ECW, Buzzer, UK Epson TM-T88V (231A0): Serial, PS, EDG, Buzzer, EU Epson TM-T88V (231A1): Serial, PS, EDG, Buzzer, UK Epson TM-T88V (234): Ethernet, PS, EDG, Buzzer, UK Epson TM-T88V (236): Ethernet, PS, EDG, Buzzer, UK Epson TM-T88V (321B0): Wifi, PS, EDG, EU Epson TM-T88V (321B1): Wifi, PS, EDG, UK Epson TM-T88V (813): Parallel, PS, ECW, EU Epson TM-T88V (815): Parallel, PS, ECW, UK Epson TM-T88V (832): Parallel, w/o PS, EDG Epson TM-T88V (833): Parallel, PS, EDG, EU Epson TM-T88V (835): Parallel, PS, EDG, UK Epson TM-T88V (837): Parallel, w/o PS, ECW Epson TM-T88V (954): BT, iOS, PS, EDG, UK Epson TM-T88V(238): Ethernet, PS, EDG, Buzzer, EU
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)