Epson logo

Epson TM-L500A (118A1): LCD, Combo, PS short, ACS, SFW

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53376
Info modified on:
14 Mar 2024, 18:37:09
Bullet Points Epson TM-L500A (118A1): LCD, Combo, PS short, ACS, SFW:
  • - Unique 'Epson ACS function' for baggage tags: Prevents baggage tags falling to the ground and reduces failures in tagging luggage
  • - Fuss-free integration: Supports CUPPS & AEA2009 protocol
  • - Windows<sup>®</sup> driver: Print from any Windows<sup>®</sup> application
  • - Easy to use: Store profiles containing settings
  • - Small footprint: Free up counter space
Warranty:
12 months Carry in
Long product name Epson TM-L500A (118A1): LCD, Combo, PS short, ACS, SFW:

TM-L500A (118A1): LCD, Combo, PS short, ACS, SFW

Epson TM-L500A (118A1): LCD, Combo, PS short, ACS, SFW:

Fuss-free integration
Easily integrate the TM-L500A into any airport; the printer is fully compatible with airline communication protocols, including the AEA2009 protocol and all IATA standards for printing boarding passes or baggage tags. It also incorporates a driver for printing from any Windows® application. This wide compatibility protects the future of your investment by supporting IATA’s CUPPS initiative for next-generation airport software platforms.

Improved check-in efficiency
Improve efficiency at the check-in desk and reduce customer queues with the TM-L500A’s fast print speeds. And with its ultra-compact, lightweight design, there’s more placement flexibility, so you can reclaim valuable counter space.

Flexible features
Customise the TM-L500A to meet the individual needs of each airport or airline with a range of options, including LCD screen and control board, RFID reader/writer and external paper roll holder. Adapting for kiosks is simple thanks to the modular construction and removable casing.

Easy to use
Even the most inexperienced operator will find the TM-L500A easy to use. It enables the creation and storage of profiles containing unique settings to make switching between multiple airlines’ settings fast and straightforward.

Short summary description Epson TM-L500A (118A1): LCD, Combo, PS short, ACS, SFW:

Epson TM-L500A (118A1): LCD, Combo, PS short, ACS, SFW, Thermal, POS printer, 203 x 203 DPI, 250 mm/sec, 18.4 cm, Wired

Long summary description Epson TM-L500A (118A1): LCD, Combo, PS short, ACS, SFW:

Epson TM-L500A (118A1): LCD, Combo, PS short, ACS, SFW. Print technology: Thermal, Type: POS printer, Maximum resolution: 203 x 203 DPI. Maximum roll diameter: 18.4 cm. Connectivity technology: Wired, USB connector: USB Type-B, Serial interface type: RS-232. Sound pressure level (printing): 57 dB, Country of origin: China, Safety: TÜV, GOST-R. Width: 156 mm, Depth: 236 mm, Height: 147 mm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.