Epson logo

Epson TM-T88V (835): Parallel, PS, EDG, UK

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70572
Info modified on:
14 Mar 2024, 19:33:34
Long product name Epson TM-T88V (835): Parallel, PS, EDG, UK:

TM-T88V, 20.0 cpi / 15.0 cpi, 300 mm/sec, Parallel, USB, Grey

Epson TM-T88V (835): Parallel, PS, EDG, UK:

The TM-T88V is a true breakthrough in the development of POS receipt printers, and the results are better for your budget and the environment. This is most clearly demonstrated with the Paper Reduction Function. which cuts down on waste and cost. Green credentials are further proved by this being the first thermal receipt printer to be Energy Star qualified.

Actual print speed is an impressive and efficient 300mm per second while multiple grey scale printing enables better representation of logos and graphic images. The TM-T88V works on several platforms, so it's simple to integrate into your network and it also comes with in-built USB IF which means easy migration to USB in the future.

This is a highly reliable and easy-to-use POS printer, but with the interest of the customer being paramount, we have included a 4-year warranty as standard.

This product meets the strict ENERGY STAR® guidelines set by the European Commission. Epson is a global manufacturer committed to protecting the environment for future generations by offering a range of ENERGY STAR® products. This is achieved by significantly reducing electricity usage, which saves energy, money and the environment, without compromising quality.

Short summary description Epson TM-T88V (835): Parallel, PS, EDG, UK:

Epson TM-T88V (835): Parallel, PS, EDG, UK, Thermal, 300 mm/sec, 1.41 x 3.39 mm, 20 cpi, 0.06 - 0.07 µm, 80 mm

Long summary description Epson TM-T88V (835): Parallel, PS, EDG, UK:

Epson TM-T88V (835): Parallel, PS, EDG, UK. Print technology: Thermal, Print speed: 300 mm/sec, Character size: 1.41 x 3.39 mm. Printing media thickness: 0.06 - 0.07 µm, Supported paper width: 80 mm. Connectivity technology: Wired. Built-in barcodes: UPC-A, UPC-E, Mean time between failures (MTBF): 360000 h, Country of origin: China. Product colour: Grey

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.