location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-T88V (034) 180 x 180 DPI Wired Direct thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-T88V (034)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CA85034
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946638324
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-T88V (034) 180 x 180 DPI Wired Direct thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal POS printer
  • - 180 x 180 DPI
  • - Connectivity technology: Wired
  • - USB port Serial interface
  • - White
  • - 1.6 kg
More>>>
Short summary description Epson TM-T88V (034) 180 x 180 DPI Wired Direct thermal POS printer:
This short summary of the Epson TM-T88V (034) 180 x 180 DPI Wired Direct thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-T88V (034), Direct thermal, POS printer, 180 x 180 DPI, 300 mm/sec, 8.3 cm, 80 mm

Long summary description Epson TM-T88V (034) 180 x 180 DPI Wired Direct thermal POS printer:
This is an auto-generated long summary of Epson TM-T88V (034) 180 x 180 DPI Wired Direct thermal POS printer based on the first three specs of the first five spec groups.

Epson TM-T88V (034). Print technology: Direct thermal, Type: POS printer, Maximum resolution: 180 x 180 DPI. Maximum roll diameter: 8.3 cm, Supported paper width: 80 mm, Maximum printing width: 8 cm. Connectivity technology: Wired, USB connector: USB Type-B, Serial interface type: RS-232. Sound pressure level (printing): 55 dB, Mean time between failures (MTBF): 360000 h, Autocutter durability: 2 million cuts. Product colour: White

Printing
Maximum resolution
180 x 180 DPI
Print speed
300 mm/sec
Print technology *
Direct thermal
Type *
POS printer
Paper handling
Maximum roll diameter
8.3 cm
Supported paper width
80 mm
Maximum printing width
8 cm
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
USB connector
USB Type-B
Serial interface *
Yes
Serial interface type
RS-232
Connectivity technology *
Wired
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Sound pressure level (printing)
55 dB
Mean time between failures (MTBF)
360000 h
Cutter
Yes
Half-cutter
Yes
Autocutter durability
2 million cuts
Print head life
150 km
Country of origin
China
Mounting position
Horizontal/Vertical
Wall mountable
Yes
Built-in sensors details
Paper End Sensor, Paper Near End Sensor, Cover Open Sensor
Safety
TÜV, GOST-R
Certification
CE
Design
Product colour *
White
Power
AC input voltage
24 V
Power consumption
1800 mA
Power consumption (standby)
100 mA
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Operational conditions
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
145 mm
Depth
195 mm
Height
148 mm
Weight
1.6 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
195 mm
Package depth
240 mm
Package height
235 mm
Package weight
1.93 kg
Print technology
Column capacity
56/42
Logistics data
Products per master (outer) case
4 pc(s)
Master (outer) case width
400 mm
Master (outer) case length
490 mm
Master (outer) case height
255 mm
Products per pallet
128 pc(s)
Products per pallet layer
16 pc(s)
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
15 cm
Products per pallet (UK)
192 pc(s)
Products per pallet layer (UK)
24 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
15 cm
Technical details
Changeable interface
Yes
Lifetime
20000000 lines
Other features
Mean cycles between failures (MCBF)
70000000
Print head life
150.000.000 Impulse