location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-L90LF (618): USB,PS,EDG,UK,Liner-free

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-L90LF (618): USB,PS,EDG,UK,Liner-free
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C412618
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-L90LF (618): USB,PS,EDG,UK,Liner-free
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal POS printer
  • - 203 x 203 DPI
  • - Connectivity technology: Wired
  • - USB port
  • - Grey
  • - 1.9 kg
Long product name Epson TM-L90LF (618): USB,PS,EDG,UK,Liner-free :
The long product name of Epson TM-L90LF (618): USB,PS,EDG,UK,Liner-free. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

90 mm/sec, USB 2.0, 1.9 kg
More>>>
Epson TM-L90LF (618): USB,PS,EDG,UK,Liner-free:
The official description of Epson TM-L90LF (618): USB,PS,EDG,UK,Liner-free as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A thermal receipt printer from Europe's number one POS printer manufacturer1, the TM-L90 Liner-free is compatible with liner-free adhesive media. It enables businesses to print adhesive-backed receipts, providing a reliable method for labelling customers' food and drink orders to ensure they are correct.

Uses standard and adhesive-backed paper
As the TM-L90 Liner-free works with both standard thermal receipt paper and NCR liner-free label paper, users only need one greyscale printer model for receipts and order labels. Advanced graphic printing capabilities allow for highly customized layouts for receipts and labels. Logos and promotional messages can be added with ease.

Easy media switching
It is compatible with 40 and 80mm paper widths. Users can quickly and easily switch the media without changing the application, as the printer automatically detects paper width.

Saves paper
The printer's sensor for media with black marks enables it to cut the receipt between areas of adhesive. However, it can also be set up to cut through adhesive areas, which saves paper. To further reduce paper consumption, the automatic top margin reduction function prints the top of the next receipt before cutting the current one when printing continues after auto cutting.

Reduces bills and environmental impact
The power-efficient TM-L90 Liner-free is qualified by ENERGY STAR when used with Epson's PS180 power supply.

Flexible installation
Users can position the printer in the most convenient spot, thanks to a choice of vertical, horizontal or wall-mounted (using optional bracket) installation. It comes with a built-in USB interface in addition to the serial interface.

Short summary description Epson TM-L90LF (618): USB,PS,EDG,UK,Liner-free:
This short summary of the Epson TM-L90LF (618): USB,PS,EDG,UK,Liner-free data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-L90LF (618): USB,PS,EDG,UK,Liner-free, Thermal, POS printer, 203 x 203 DPI, 90 mm/sec, 10.2 cm, Wired

Long summary description Epson TM-L90LF (618): USB,PS,EDG,UK,Liner-free:
This is an auto-generated long summary of Epson TM-L90LF (618): USB,PS,EDG,UK,Liner-free based on the first three specs of the first five spec groups.

Epson TM-L90LF (618): USB,PS,EDG,UK,Liner-free. Print technology: Thermal, Type: POS printer, Maximum resolution: 203 x 203 DPI. Maximum roll diameter: 10.2 cm. Connectivity technology: Wired, USB connector: USB Type-B. Sound pressure level (printing): 52 dB, Mean time between failures (MTBF): 360000 h, Autocutter durability: 1 million cuts. Product colour: Grey

Printing
Maximum resolution
203 x 203 DPI
Print speed
90 mm/sec
Print technology *
Thermal
Type *
POS printer
Paper handling
Maximum roll diameter
10.2 cm
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
USB connector
USB Type-B
Connectivity technology *
Wired
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Sound pressure level (printing)
52 dB
Mean time between failures (MTBF)
360000 h
Autocutter durability
1 million cuts
Country of origin
China
Design
Product colour *
Grey
Power
Battery voltage
24 V
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
140 mm
Depth
148 mm
Height
203 mm
Weight
1.9 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
193 mm
Package depth
257 mm
Package height
241 mm
Package weight
2.5 kg