location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-H5000IIP (012LG): Parallel, w/o PS, ECW

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-H5000IIP (012LG): Parallel, w/o PS, ECW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C249012LG
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-H5000IIP (012LG): Parallel, w/o PS, ECW
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal transfer
  • - Print speed: 120 mm/sec
  • - Built-in barcodes: CODABAR (NW-7), UPC-A, UPC-E
  • - 6.5 kg
Long product name Epson TM-H5000IIP (012LG): Parallel, w/o PS, ECW :
The long product name of Epson TM-H5000IIP (012LG): Parallel, w/o PS, ECW. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TM-H5000IIP, 180DPI, 120mm/s, 4KB, 6.5kg, white
More>>>
Epson TM-H5000IIP (012LG): Parallel, w/o PS, ECW:
The official description of Epson TM-H5000IIP (012LG): Parallel, w/o PS, ECW as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast and powerful multifunction printer
The speedy yet quiet TM-H5000II boasts a thermal print head for beautiful receipts and a dot-matrix print head for sharp slips as large as A4 size. This high-performance, multifunction printer supports a wide variety of applications. It also sports a user-friendly design, including such standard features as a convenient drop-in loading system for roll paper and a time-saving auto-cutter that busy operations will appreciate.

Two Different Printing Heads
The TM-H5000II has two printing heads: a thermal head for crisp printing of receipts and an impact head that handles slips as large as A4 size. Two types of printing in one printer make the TM-H5000II a new force in business.

Lightening Fast, Quiet Printing
The TM-H5000II will never keep your customers waiting or distract them with noise. Receipts are printed at amazing speed-28.4 LPS(1/6-inch paper feed). And, they're printed so quietly, you're customers will hardly notice.

User-friendly Design
A new drop-in roll-paper feeding system takes the hassle out of paper replacement. Just drop the paper in. That's it. Moreover, an auto-cutter is standard, so operators can concentrate on giving even better service.

Further, a slip extension table ensures smooth feeding of wide slips. It keeps the paper from snaking, and prevents double-printing and other printing errors.

Also, an ASB function automatically forwards the printer status, allowing operators to constantly monitor the status of the printer.

Supports a Variety of Printing
The TM-H5000II not only supports nine kinds of bar code UPC-A, UPC-E, JAN8(EAN), JAM13(EAN), CODE39, CODE93, CODE128, ITF, and CODABAR, it also prints both ladder and fence bar codes. What's more, you can create a unique receipt design by specifying page mode or downloadable fonts.

Speedy Transaction
Flash memory for digital logos is available on the printer side. Settable up to 384 Kbytes, it speeds up transactions.

Superb Reliability
Epson's world-renowned quality and reliability are reflected in every component and mechanism of the TM-H5000II, ensuring products unsurpassed in performance and dependability.

Short summary description Epson TM-H5000IIP (012LG): Parallel, w/o PS, ECW:
This short summary of the Epson TM-H5000IIP (012LG): Parallel, w/o PS, ECW data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-H5000IIP (012LG): Parallel, w/o PS, ECW, Thermal transfer, 120 mm/sec, White

Long summary description Epson TM-H5000IIP (012LG): Parallel, w/o PS, ECW:
This is an auto-generated long summary of Epson TM-H5000IIP (012LG): Parallel, w/o PS, ECW based on the first three specs of the first five spec groups.

Epson TM-H5000IIP (012LG): Parallel, w/o PS, ECW. Print technology: Thermal transfer, Print speed: 120 mm/sec. Supported paper width: 70 - 210 mm. Product colour: White

Printing
Print technology *
Thermal transfer
Print speed *
120 mm/sec
Paper handling
Autocutter
Yes
Maximum roll diameter
8.3 cm
Media thickness
0.06 - 0.07 mm
Supported paper width
70 - 210 mm
ISO A-series sizes (A0...A9)
A4
Autocutter durability
1.5 million cuts
Ports & interfaces
Parallel ports quantity
1
RS-232 interface
Yes
Performance
Built-in barcodes
CODABAR (NW-7), UPC-A, UPC-E
Tape cutting
Automatic
Character pitch
15, 20 cpi
Mean time between failures (MTBF)
360000 h
Certification
UL, CSA, TUV, VCCI, FCC, CE
Design
Product colour *
White
Power
Power requirements
24 V
Power
Power consumption
1700 mA
Weight & dimensions
Width
252 mm
Depth
331 mm
Height
201 mm
Weight
6.5 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
332 mm
Package depth
407 mm
Package height
285 mm
Package weight
7.44 kg
Logistics data
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
36 pc(s)
Pallet length (UK)
186 cm
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet
24 pc(s)
Other features
Buffer size
4 KB
Country of origin
Spain