location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13T677120-AL ink cartridge 1 pc(s) Original High (XL) Yield Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C13T677120-AL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T677120-AL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343883529 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 18:26:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson C13T677120-AL ink cartridge 1 pc(s) Original High (XL) Yield Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
  • - High (XL) Yield
  • - 1 pc(s)
Long product name Epson C13T677120-AL ink cartridge 1 pc(s) Original High (XL) Yield Black :
The long product name of Epson C13T677120-AL ink cartridge 1 pc(s) Original High (XL) Yield Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3400 pages, Negro
More>>>
Epson C13T677120-AL ink cartridge 1 pc(s) Original High (XL) Yield Black:
The official description of Epson C13T677120-AL ink cartridge 1 pc(s) Original High (XL) Yield Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Cartuchos individuales de alta capacidad;
- Cambia sólo el color que necesitas;
- Las tintas DURABrite Ultra ofrecen una calidad de imagen muy superior y además son resistentes al agua, la luz y los borrones, para así garantizar un color parejo y duradero Son ideales para impresión en ambos lados del papel ya que las tintas DURABrite Ultra no traspasan el papel Se secan instantáneamente, lo cual evita que se corra la tinta y se manche el papel Calidad de impresión insuperable tanto en documentos de uso cotidiano, como en fotos en papeles especiales.

Short summary description Epson C13T677120-AL ink cartridge 1 pc(s) Original High (XL) Yield Black:
This short summary of the Epson C13T677120-AL ink cartridge 1 pc(s) Original High (XL) Yield Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13T677120-AL, High (XL) Yield, Pigment-based ink, 1 pc(s)

Long summary description Epson C13T677120-AL ink cartridge 1 pc(s) Original High (XL) Yield Black:
This is an auto-generated long summary of Epson C13T677120-AL ink cartridge 1 pc(s) Original High (XL) Yield Black based on the first three specs of the first five spec groups.

Epson C13T677120-AL. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Epson WorkForce Pro 4022/4092/4532/4592
Quantity per pack *
1 pc(s)
Type *
Original
Features
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Black
Weight & dimensions
Package type
Box
Country Distributor
México 1 distributor(s)