location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Singlepack Vivid Light Magenta T605600

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Vivid Light Magenta T605600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T605600 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343864672 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 09:50:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Singlepack Vivid Light Magenta T605600
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Vivid light magenta
  • - Colour ink type: Pigment-based ink
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Singlepack Vivid Light Magenta T605600 :
The long product name of Epson Singlepack Vivid Light Magenta T605600. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Singlepack Vivid Light Magenta T605600
More>>>
Short summary description Epson Singlepack Vivid Light Magenta T605600:
This short summary of the Epson Singlepack Vivid Light Magenta T605600 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Singlepack Vivid Light Magenta T605600, Vivid light magenta, Pigment-based ink, 110 ml, 1 pc(s)

Long summary description Epson Singlepack Vivid Light Magenta T605600:
This is an auto-generated long summary of Epson Singlepack Vivid Light Magenta T605600 based on the first three specs of the first five spec groups.

Epson Singlepack Vivid Light Magenta T605600. Colour ink type: Pigment-based ink, Colour ink volume: 110 ml, Printing colours: Vivid light magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Stylus Pro 4880/4800
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
110 ml
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Vivid light magenta
Brand compatibility *
Epson
OEM code
C13T605600
Country of origin
China
Weight & dimensions
Width
170 mm
Depth
109 mm
Height
28 mm
Weight
247 g
Packaging data
Package width
25 mm
Packaging data
Package depth
170 mm
Package height
110 mm
Package weight
0.24 g
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
130.5 cm
Products per pallet
1440 pc(s)
Master (outer) case width
354 mm
Master (outer) case length
554 mm
Master (outer) case height
185 mm
Products per master (outer) case
60 pc(s)
Harmonized System (HS) code
84439990
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
130.5 cm
Products per pallet (UK)
1800 pc(s)
Products per pallet layer
240 pc(s)
Products per pallet layer (UK)
300 pc(s)
Country Distributor
Polska 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)