location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Singlepack Matte Black T549800

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Matte Black T549800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T549800 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343843639 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127236
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:32:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Singlepack Matte Black T549800
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Matte black
  • - Colour ink type: Pigment-based ink
  • - 1 pc(s)
Long product name Epson Singlepack Matte Black T549800 :
The long product name of Epson Singlepack Matte Black T549800. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ink Cartridge matt black 500ml f Pro10600UC
More>>>
Epson Singlepack Matte Black T549800:
The official description of Epson Singlepack Matte Black T549800 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

UltraChrome pigment ink has been developed to incorporate the colour gamut of dye based ink and the longevity and short term colour stability properties of pigment based ink. This new ink system incorporates a Light Black as the 7th colour, ensuring smoother monochrome gradations and 2 types of black ink, matte & photo, ensuring the maximum quality on all media types can be achieved.

Short summary description Epson Singlepack Matte Black T549800:
This short summary of the Epson Singlepack Matte Black T549800 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Singlepack Matte Black T549800, Pigment-based ink, 1 pc(s)

Long summary description Epson Singlepack Matte Black T549800:
This is an auto-generated long summary of Epson Singlepack Matte Black T549800 based on the first three specs of the first five spec groups.

Epson Singlepack Matte Black T549800. Colour ink type: Pigment-based ink, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
Stylus Pro 10600
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Matte black
Country of origin
Japan
Colour
No
Weight & dimensions
Width
173 mm
Depth
41 mm
Height
391 mm
Package width
170 mm
Package depth
390 mm
Package height
40 mm
Package weight
1 kg
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
140 cm
Products per pallet
300 pc(s)
Master (outer) case width
350 mm
Master (outer) case length
467 mm
Master (outer) case height
144 mm
Products per master (outer) case
10 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
140 cm
Products per pallet (UK)
300 pc(s)
Products per pallet layer
40 pc(s)
Products per pallet layer (UK)
60 pc(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Worldwide 1 distributor(s)