Epson logo

Epson UltraChrome RS ink cartridge 2 pc(s) Original Magenta

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93078
Info modified on:
27 Jun 2024, 14:20:01
Long product name Epson UltraChrome RS ink cartridge 2 pc(s) Original Magenta:

UltraChrome RS 2 x 1.5L Magenta Ink Pouch

Epson UltraChrome RS ink cartridge 2 pc(s) Original Magenta:

Epson UltraChrome RS Resin Ink is designed to compete with products marketed as Latex. It features a similar aqueous (water-based) construction that has been formulated to meet the same ecological and OH&S certifications while offering enhanced scratch resistance and curing at a lower temperature. The reduced curing temperature enables compatibility with an enhanced range of media. When applied with Epson print head, image processing and production technology it enables output with superior consistency and colour gamut. It suits a wide range of applications including durable indoor/outdoor signage, banners, wall coverings, decals/stickers, film and custom fabric.

Short summary description Epson UltraChrome RS ink cartridge 2 pc(s) Original Magenta:

Epson UltraChrome RS, Magenta, 1500 ml, 2 pc(s), Multi pack

Long summary description Epson UltraChrome RS ink cartridge 2 pc(s) Original Magenta:

Epson UltraChrome RS. Supply type: Multi pack, Colour ink volume: 1500 ml, Printing colours: Magenta, Quantity per pack: 2 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.