location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Singlepack UltraChrome XD2 T41F340 Magenta 350ml

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack UltraChrome XD2 T41F340 Magenta 350ml
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T41F340
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946633176
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Dec 2023 14:07:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Singlepack UltraChrome XD2 T41F340 Magenta 350ml
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Magenta
  • - Colour ink type: Pigment-based ink
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Singlepack UltraChrome XD2 T41F340 Magenta 350ml :
The long product name of Epson Singlepack UltraChrome XD2 T41F340 Magenta 350ml. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Singlepack UltraChrome XD2 T41F340 Magenta 350ml
More>>>
Short summary description Epson Singlepack UltraChrome XD2 T41F340 Magenta 350ml:
This short summary of the Epson Singlepack UltraChrome XD2 T41F340 Magenta 350ml data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Singlepack UltraChrome XD2 T41F340 Magenta 350ml, Magenta, Pigment-based ink, 350 ml, 1 pc(s)

Long summary description Epson Singlepack UltraChrome XD2 T41F340 Magenta 350ml:
This is an auto-generated long summary of Epson Singlepack UltraChrome XD2 T41F340 Magenta 350ml based on the first three specs of the first five spec groups.

Epson Singlepack UltraChrome XD2 T41F340 Magenta 350ml. Colour ink type: Pigment-based ink, Colour ink volume: 350 ml, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
UltraChrome XD2
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
350 ml
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Magenta
Features
Brand compatibility *
Epson
Country of origin
Indonesia
Weight & dimensions
Package width
45 mm
Package depth
245 mm
Package height
115 mm
Package weight
0.581 g
Logistics data
Products per master (outer) case
10 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 1 distributor(s)
United Arab Emirates 1 distributor(s)
España 1 distributor(s)