Epson logo

Epson Polar bear Multipack 4-colours 26XL Claria Premium Ink

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
357947
Info modified on:
03 Aug 2022, 14:13:46
Long product name Epson Polar bear Multipack 4-colours 26XL Claria Premium Ink:

Multipack 4-colours 26XL Claria Premium Ink

Epson Polar bear Multipack 4-colours 26XL Claria Premium Ink:

Save money with individual inks
Epson’s individual inks give you further savings as you only need to replace the colour used.

Reduce your printing costs with XL inks
Epson offers a choice of standard or extra large (XL) ink cartridges across its latest ink ranges. XL inks are ideal if you print high volumes and can reduce your printing costs by up to 25%2.

Epson inks are optimised for Epson printers
Epson inks and papers have been developed to work hand-in-hand with Epson printers to produce the best results time and time again.

Short summary description Epson Polar bear Multipack 4-colours 26XL Claria Premium Ink:

Epson Polar bear Multipack 4-colours 26XL Claria Premium Ink, Black, Cyan, Magenta, Yellow, Pigment-based ink, Dye-based ink, 12.2 ml, 9.7 ml, 1 pc(s)

Long summary description Epson Polar bear Multipack 4-colours 26XL Claria Premium Ink:

Epson Polar bear Multipack 4-colours 26XL Claria Premium Ink. Colour ink type: Dye-based ink, Black ink type: Pigment-based ink, Black ink volume: 12.2 ml, Supply type: Multi pack, Colour ink volume: 9.7 ml, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
Disclaimer Epson Polar bear Multipack 4-colours 26XL Claria Premium Ink C13T26364010:
(1) Print permanence ratings are based on accelerated testing of prints on specialty media stored in archival sleeves in album storage. Actual print stability will vary according to the media, printed image, display conditions, light intensity, humidity, and atmospheric conditions. Epson does not guarantee longevity of prints.
2. Comparison based on the average cost per page for standard vs. XL inks: Claria Home Ink (18/18XL and 29/29XL), Claria Premium Ink (26/26XL and 33/33XL), Claria Photo HD Ink (24/24XL) and DURABrite Ultra Ink (16/16XL and 27/27XL).
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.