location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stag Singlepack Black T1301 DURABrite Ultra Ink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stag
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Black T1301 DURABrite Ultra Ink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T13014012 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946624785 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 308841
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 14:05:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stag Singlepack Black T1301 DURABrite Ultra Ink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
  • - High (XL) Yield
  • - Colour ink page yield: 945 pages
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Stag Singlepack Black T1301 DURABrite Ultra Ink :
The long product name of Epson Stag Singlepack Black T1301 DURABrite Ultra Ink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Singlepack Black T1301 DURABrite Ultra Ink
More>>>
Epson Stag Singlepack Black T1301 DURABrite Ultra Ink:
The official description of Epson Stag Singlepack Black T1301 DURABrite Ultra Ink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reduce your printing costs with XL inks
XL ‘Stag’ inks are ideal if you print high volumes and are happy to make a bigger up-front investment to help reduce your business printing costs.

Save money with individual inks
Epson’s individual inks give you further savings as you only need to replace the colour used.

Epson inks are optimised for Epson printers
Epson inks and papers have been developed to work hand-in-hand with Epson printers to produce the best results time and time again.

Short summary description Epson Stag Singlepack Black T1301 DURABrite Ultra Ink:
This short summary of the Epson Stag Singlepack Black T1301 DURABrite Ultra Ink data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stag Singlepack Black T1301 DURABrite Ultra Ink, High (XL) Yield, Black, Pigment-based ink, 25.4 ml, 25.4 ml, 1 pc(s)

Long summary description Epson Stag Singlepack Black T1301 DURABrite Ultra Ink:
This is an auto-generated long summary of Epson Stag Singlepack Black T1301 DURABrite Ultra Ink based on the first three specs of the first five spec groups.

Epson Stag Singlepack Black T1301 DURABrite Ultra Ink. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Black ink volume: 25.4 ml, Colour ink page yield: 945 pages, Colour ink volume: 25.4 ml, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
- WorkForce WF-3520DWF - Epson WorkForce WF-7525 - Epson WorkForce WF-7515 - Epson WorkForce WF-7015 - Epson WorkForce WF-3540DTWF - Epson WorkForce WF-3530DTWF - Epson WorkForce WF-3010DW - Epson Stylus SX620FW - Epson Stylus SX525WD - Epson Stylus Office BX935FWD - Epson Stylus Office BX925FWD - Epson Stylus Office BX635FWD - Epson Stylus Office BX630FW - Epson Stylus Office BX625FWD - Epson Stylus Office BX535WD - Epson Stylus Office BX525WD - Epson Stylus Office BX320FW - Epson Stylus Office B42WD
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
25.4 ml
Colour ink volume
25.4 ml
Colour ink page yield *
945 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
Epson
OEM code
C13T13014012
Country of origin
United Kingdom
Weight & dimensions
Package width
102 mm
Package depth
43 mm
Package height
145 mm
Package weight
77 g
Package type
Blister
Technical details
Master (outer) case GTIN (EAN/UPC)
8715946627625
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
60 cm
Products per pallet
2040 pc(s)
Master (outer) case width
102 mm
Master (outer) case length
260 mm
Master (outer) case height
146 mm
Products per master (outer) case
6 pc(s)
Harmonized System (HS) code
84439990
Products per pallet (UK)
2040 pc(s)
Products per pallet layer
204 pc(s)
Products per pallet layer (UK)
204 pc(s)
Minimum order quantity
6 pc(s)
Brand Image Product code Product Stock Price from
Epson Stag Singlepack Yellow T1304 DURABrite Ultra Ink Epson Stag Singlepack Yellow T1304 DURABrite Ultra Ink
(show image)
C13T13044012 Singlepack Yellow T1304 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stag Singlepack Magenta T1303 DURABrite Ultra Ink Epson Stag Singlepack Magenta T1303 DURABrite Ultra Ink
(show image)
C13T13034012 Singlepack Magenta T1303 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stag Singlepack Cyan T1302 DURABrite Ultra Ink Epson Stag Singlepack Cyan T1302 DURABrite Ultra Ink
(show image)
C13T13024012 Singlepack Cyan T1302 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 10 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)