location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Cheetah T0715 ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cheetah
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T0715
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T0715
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Cheetah T0715 ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - 4 pc(s)
Long product name Epson Cheetah T0715 ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow :
The long product name of Epson Cheetah T0715 ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DURABrite Ink Cartridge Multipack T0715 (CMYK) (Cheetah)
More>>>
Epson Cheetah T0715 ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow:
The official description of Epson Cheetah T0715 ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

TO71540 Multipack Epson DURABrite tm Ultra ink – no smudging, no fading, simply perfect prints whatever you’re printing Epson’s DURABrite tm Ultra ink has an exclusive technology where each pigment particle is coated in resin. This makes the ink water -, smudge -, and fade resistant on all paper types, for beautiful, durable results.

Short summary description Epson Cheetah T0715 ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow:
This short summary of the Epson Cheetah T0715 ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Cheetah T0715, 4 pc(s), Multi pack

Long summary description Epson Cheetah T0715 ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of Epson Cheetah T0715 ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Epson Cheetah T0715. Supply type: Multi pack, Quantity per pack: 4 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
Epson Stylus SX215, SX115, SX200, SX515W, SX415, Stylus Office BX300F, Stylus SX400, DX4400, DX8400, SX600FW, DX7450, DX8450, CX4300, D92, SX205, DX4450, SX405, DX4050, DX6000, DX5000, DX7400, DX4000, D78, DX6050
Quantity per pack *
4 pc(s)
Type *
Original
Ink type
Pigment-based ink
Features
Printing colours *
Black, Cyan, Magenta, Yellow
Supply type *
Multi pack
Colour
Yes
Weight & dimensions
Width
385 mm
Depth
202 mm
Height
151 mm
Weight
137 g