Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Duck Singlepack Magenta T0553

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Duck
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Magenta T0553
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T055340 show
Show alternative article codes used in the online market place
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEpson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32925
This statistic is based on the 87722 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85686 free Open Icecat users.
Info modified on: 15 May 2019 15:28:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Duck Singlepack Magenta T0553 :
The short editorial description of Epson Duck Singlepack Magenta T0553

T0553 - Magenta Ink Cartridge
More>>>
Epson Duck Singlepack Magenta T0553:
The official marketing text of Epson Duck Singlepack Magenta T0553 as supplied by the manufacturer

EPSON quick dry inks - superior resistance to smearing and smudging on all media types, offering optimum performance.


Compatible Main Units

Stylus Photo RX420

Stylus Photo RX425

Short summary description Epson Duck Singlepack Magenta T0553:
This short summary of the Epson Duck Singlepack Magenta T0553 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Duck Singlepack Magenta T0553, Original, Pigment-based ink, Magenta, Epson Stylus RX420, 1 pc(s), 125 mm

Long summary description Epson Duck Singlepack Magenta T0553:
This is an auto-generated long summary of Epson Duck Singlepack Magenta T0553 based on the first three specs of the first five spec groups.

Epson Singlepack Magenta T0553, Duck. Type: Original, Ink type: Pigment-based ink, Printing colours: Magenta. Width: 125 mm, Depth: 31 mm, Height: 75 mm

Features
Type *
Characteristics of the device.
Original
Ink type *
Pigment-based ink
Printing colours *
The colours that can be produced by the printer.
Magenta
Multipack *
The packaged item contains two or more products sold as a unit.
No
Compatibility *
The other products, software and hardware this product can be used with.
Epson Stylus RX420
Quantity per pack *
1 pc(s)
Features
Colour
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
125 mm
Depth
The distance from the front to the back of something.
31 mm
Height
The measurement of the product from head to foot or from base to top.
75 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
56.75 g
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Deutschland 2 distributor(s)
Bulgaria 1 distributor(s)
Customer service details
X