location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Frog Singlepack Matte Black T0548 Ultra Chrome Hi-Gloss

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Frog
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Matte Black T0548 Ultra Chrome Hi-Gloss
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T054840 show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Frog Singlepack Matte Black T0548 Ultra Chrome Hi-Gloss :
The long product name of Epson Frog Singlepack Matte Black T0548 Ultra Chrome Hi-Gloss. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T0548 Matte Black Ink Cartridge
More>>>
Epson Frog Singlepack Matte Black T0548 Ultra Chrome Hi-Gloss:
The official description of Epson Frog Singlepack Matte Black T0548 Ultra Chrome Hi-Gloss as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

UltraChrome™ Hi-Gloss ink offers pigment based UltraChrome™ technology, featuring new red and blue inks, and Gloss Optimizer. This unique combination of UltraChrome™ Hi-Gloss ink delivers a wider colour gamut, improved media support, and higher quality gloss output than previously available.
Compatible Main Units - Stylus Photo R800 .

Short summary description Epson Frog Singlepack Matte Black T0548 Ultra Chrome Hi-Gloss:
This short summary of the Epson Frog Singlepack Matte Black T0548 Ultra Chrome Hi-Gloss data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Frog Singlepack Matte Black T0548 Ultra Chrome Hi-Gloss, Black, Pigment-based ink

Long summary description Epson Frog Singlepack Matte Black T0548 Ultra Chrome Hi-Gloss:
This is an auto-generated long summary of Epson Frog Singlepack Matte Black T0548 Ultra Chrome Hi-Gloss based on the first three specs of the first five spec groups.

Epson Frog Singlepack Matte Black T0548 Ultra Chrome Hi-Gloss. Black ink type: Pigment-based ink, Printing colours: Black

Features
Black ink type
Pigment-based ink
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Colour
No
Weight & dimensions
Width
125 mm
Depth
31 mm
Height
75 mm
Weight
160 g
Other features
Page yield footnote
400
Country Distributor
Deutschland 1 distributor(s)