Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Singlepack Photo Black T0541 Ultra Chrome Hi-Gloss

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Photo Black T0541 Ultra Chrome Hi-Gloss
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T054140 show
Show alternative article codes used in the online market place
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEpson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25947
This statistic is based on the 87930 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85932 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Singlepack Photo Black T0541 Ultra Chrome Hi-Gloss :
The short editorial description of Epson Singlepack Photo Black T0541 Ultra Chrome Hi-Gloss

Epson T0541 - ink tank
More>>>
Epson Singlepack Photo Black T0541 Ultra Chrome Hi-Gloss:
The official marketing text of Epson Singlepack Photo Black T0541 Ultra Chrome Hi-Gloss as supplied by the manufacturer

UltraChrome Hi-Gloss ink offers pigment based UltraChrome technology, featuring new red and blue inks, and Gloss Optimizer. This unique combination of UltraChrome Hi-Gloss ink delivers a wider colour gamut, improved media support, and higher quality gloss output than previously available.

Short summary description Epson Singlepack Photo Black T0541 Ultra Chrome Hi-Gloss:
This short summary of the Epson Singlepack Photo Black T0541 Ultra Chrome Hi-Gloss data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Singlepack Photo Black T0541 Ultra Chrome Hi-Gloss, Original, Dye-based ink, Photo black, Inkjet printing, 10 - 80%, 5 - 35 °C

Long summary description Epson Singlepack Photo Black T0541 Ultra Chrome Hi-Gloss:
This is an auto-generated long summary of Epson Singlepack Photo Black T0541 Ultra Chrome Hi-Gloss based on the first three specs of the first five spec groups.

Epson Singlepack Photo Black T0541 Ultra Chrome Hi-Gloss. Type: Original, Ink type: Dye-based ink, Printing colours: Photo black. Quantity per pallet: 1 pc(s). Maximum duty cycle: 550 pages per month

Features
Type *
Characteristics of the device.
Original
Ink type *
Dye-based ink
Printing colours *
The colours that can be produced by the printer.
Photo black
Multipack *
The packaged item contains two or more products sold as a unit.
No
Print technology
Indicates the method used to print by this product.
Inkjet printing
Colour
No
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
1 pc(s)
Other features
Maximum duty cycle
The maximum number of prints/copies made by a printer/copier in a fixed period.
550 pages per month
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Deutschland 1 distributor(s)
Customer service details
X