location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Seahorse Multipack 6-colours T0487

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Seahorse
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multipack 6-colours T0487
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T04874010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946361185
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 692647
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:53:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Seahorse Multipack 6-colours T0487
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - Supply type: Multi pack
  • - Black ink cartridges quantity: 1 Colour ink cartridges quantity: 5
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Seahorse Multipack 6-colours T0487 :
The long product name of Epson Seahorse Multipack 6-colours T0487. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multipack 6-colours T0487
More>>>
Epson Seahorse Multipack 6-colours T0487:
The official description of Epson Seahorse Multipack 6-colours T0487 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson Original ink cartridges are optimally suited to your printer. These highly reliable cartridges guarantee long printout life and trouble-free printing for many years to come.

Short summary description Epson Seahorse Multipack 6-colours T0487:
This short summary of the Epson Seahorse Multipack 6-colours T0487 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Seahorse Multipack 6-colours T0487, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 1 pc(s), Multi pack

Long summary description Epson Seahorse Multipack 6-colours T0487:
This is an auto-generated long summary of Epson Seahorse Multipack 6-colours T0487 based on the first three specs of the first five spec groups.

Epson Seahorse Multipack 6-colours T0487. Supply type: Multi pack, Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
- Stylus Photo R200, R220, R300, R320, R340, RX500, RX600, RX620, RX640
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Colour ink cartridges quantity
5
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Brand compatibility *
Epson
Supply type *
Multi pack
OEM code
C13T04874010
Country of origin
China
Colour
Yes
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Width
385 mm
Depth
151 mm
Height
202 mm
Weight
167 g
Packaging data
Package width
150 mm
Packaging data
Package depth
74 mm
Package height
195 mm
Package weight
0.316 g
Package type
Blister
Other features
Certification
CE
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
135 cm
Products per pallet
540 pc(s)
Master (outer) case width
195 mm
Master (outer) case length
370 mm
Master (outer) case height
150 mm
Products per master (outer) case
5 pc(s)
Harmonized System (HS) code
84439990
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
135 cm
Products per pallet (UK)
540 pc(s)
Products per pallet layer
60 pc(s)
Products per pallet layer (UK)
60 pc(s)
Minimum order quantity
5 pc(s)
Country Distributor
France 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 5 distributor(s)
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Nederland 1 distributor(s)