Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Seahorse Singlepack Light Magenta T0486

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Seahorse
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Light Magenta T0486
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T048640 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8715946231822
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEpson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93430
This statistic is based on the 87930 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85932 free Open Icecat users.
Info modified on: 31 May 2019 12:24:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Seahorse Singlepack Light Magenta T0486 :
The short editorial description of Epson Seahorse Singlepack Light Magenta T0486

T0486 Light Magenta Ink Cartridge
More>>>
Epson Seahorse Singlepack Light Magenta T0486:
The official marketing text of Epson Seahorse Singlepack Light Magenta T0486 as supplied by the manufacturer

This quick drying dye based ink offers optimum performance and productivity, with superior resistance to smudging and bleeding.
Compatible Main Units-Stylus Photo R300 / monitor edition /Stylus Photo R300/
Stylus Photo RX600/Stylus Photo RX500/Stylus Photo R200.

Short summary description Epson Seahorse Singlepack Light Magenta T0486:
This short summary of the Epson Seahorse Singlepack Light Magenta T0486 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Seahorse Singlepack Light Magenta T0486, Original, Pigment-based ink, Light magenta, Epson R340/R220/RX640/RX620/RX500, 1 pc(s), 125 mm

Long summary description Epson Seahorse Singlepack Light Magenta T0486:
This is an auto-generated long summary of Epson Seahorse Singlepack Light Magenta T0486 based on the first three specs of the first five spec groups.

Epson Singlepack Light Magenta T0486, Seahorse. Type: Original, Ink type: Pigment-based ink, Printing colours: Light magenta. Width: 125 mm, Depth: 31 mm, Height: 121 mm

Features
Type *
Characteristics of the device.
Original
Ink type *
Pigment-based ink
Printing colours *
The colours that can be produced by the printer.
Light magenta
Multipack *
The packaged item contains two or more products sold as a unit.
No
Compatibility *
The other products, software and hardware this product can be used with.
Epson R340/R220/RX640/RX620/RX500
Quantity per pack *
1 pc(s)
Features
Colour
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
125 mm
Depth
The distance from the front to the back of something.
31 mm
Height
The measurement of the product from head to foot or from base to top.
121 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
60 g
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Deutschland 1 distributor(s)
Customer service details
X