location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Singlepack Black T0481

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Black T0481
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T048140 show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56171
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2022 12:07:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Singlepack Black T0481
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
Long product name Epson Singlepack Black T0481 :
The long product name of Epson Singlepack Black T0481. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T0481 Black Ink Cartridge
More>>>
Epson Singlepack Black T0481:
The official description of Epson Singlepack Black T0481 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This quick drying dye based ink offers optimum performance and productivity, with superior resistance to smudging and bleeding.
Compatible Main Units : Stylus Photo R300 / monitor edition /Stylus Photo R300 /Stylus Photo RX600 /Stylus Photo RX500 /Stylus Photo R200.

Short summary description Epson Singlepack Black T0481:
This short summary of the Epson Singlepack Black T0481 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Singlepack Black T0481, Pigment-based ink

Long summary description Epson Singlepack Black T0481:
This is an auto-generated long summary of Epson Singlepack Black T0481 based on the first three specs of the first five spec groups.

Epson Singlepack Black T0481. Black ink type: Pigment-based ink

Features
Black ink type
Pigment-based ink
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Colour
No
Weight & dimensions
Width
125 mm
Depth
31 mm
Height
121 mm
Weight
60 g
Country Distributor
Deutschland 1 distributor(s)