location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Parasol T0453 ink cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Parasol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T0453
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T045340JA
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2019 15:32:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Parasol T0453 ink cartridge Original :
The long product name of Epson Parasol T0453 ink cartridge Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T0453 Magenta DURABrite Ink Cartridge (Parasol)
More>>>
Epson Parasol T0453 ink cartridge Original:
The official description of Epson Parasol T0453 ink cartridge Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A major advance in ink technology Epson's DURABrite (TM) ink is a unique development of pigment based inks that are resistant to water, smudge proof and with improved fade resistance. Developed specifically to offer laser sharp performance.

Short summary description Epson Parasol T0453 ink cartridge Original:
This short summary of the Epson Parasol T0453 ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Parasol T0453, Original, - Epson Stylus CX3600/CX3650 - Epson Stylus CX6400/CX6600 - Epson Stylus C64/C66/C86 - Epson..., Inkjet printing, 246 mm, 116 mm, 145 mm

Long summary description Epson Parasol T0453 ink cartridge Original:
This is an auto-generated long summary of Epson Parasol T0453 ink cartridge Original based on the first three specs of the first five spec groups.

Epson Parasol T0453. Type: Original, Compatibility: - Epson Stylus CX3600/CX3650 - Epson Stylus CX6400/CX6600 - Epson Stylus C64/C66/C86 - Epson..., Print technology: Inkjet printing. Width: 246 mm, Depth: 116 mm, Height: 145 mm. Print cartridge volume (metric): 8.0 ml

Features
Print technology
Inkjet printing
Compatibility *
- Epson Stylus CX3600/CX3650 - Epson Stylus CX6400/CX6600 - Epson Stylus C64/C66/C86 - Epson Stylus C64/C84/C86 Photo Edition - Epson Stylus CX6600 Refurb
Type *
Original
Colour
Yes
Weight & dimensions
Width
246 mm
Depth
116 mm
Height
145 mm
Weight
55 g
Other features
Print cartridge volume (metric)
8.0 ml