Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Parasol Singlepack Black T0441 DURABrite Ink

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Parasol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Black T0441 DURABrite Ink
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T044140 show
Show alternative article codes used in the online market place
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEpson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76217
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 15 May 2019 15:28:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Parasol Singlepack Black T0441 DURABrite Ink :
The short editorial description of Epson Parasol Singlepack Black T0441 DURABrite Ink

T0441 - Black Ink cartridge
More>>>
Epson Parasol Singlepack Black T0441 DURABrite Ink:
The official marketing text of Epson Parasol Singlepack Black T0441 DURABrite Ink as supplied by the manufacturer

Singlepack Black T0441 DURABrite Ink.

Short summary description Epson Parasol Singlepack Black T0441 DURABrite Ink:
This short summary of the Epson Parasol Singlepack Black T0441 DURABrite Ink data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Parasol Singlepack Black T0441 DURABrite Ink, Original, Pigment-based ink, Black, Inkjet printing, 85 mm, 125 mm

Long summary description Epson Parasol Singlepack Black T0441 DURABrite Ink:
This is an auto-generated long summary of Epson Parasol Singlepack Black T0441 DURABrite Ink based on the first three specs of the first five spec groups.

Epson Singlepack Black T0441 DURABrite Ink, Parasol. Type: Original, Ink type: Pigment-based ink, Printing colours: Black. Width: 85 mm, Depth: 125 mm, Height: 29 mm. Maximum duty cycle: 600 pages per month

Features
Type *
Characteristics of the device.
Original
Ink type *
Pigment-based ink
Printing colours *
The colours that can be produced by the printer.
Black
Multipack *
The packaged item contains two or more products sold as a unit.
No
Print technology
Indicates the method used to print by this product.
Inkjet printing
Colour
No
Weight & dimensions
Width
The measurement or extent of something from side to side.
85 mm
Depth
The distance from the front to the back of something.
125 mm
Height
The measurement of the product from head to foot or from base to top.
29 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
62 g
Other features
Maximum duty cycle
The maximum number of prints/copies made by a printer/copier in a fixed period.
600 pages per month
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Deutschland 3 distributor(s)
Customer service details
X