location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Sunglasses Singlepack Black T0431 DURABrite Ink High Capacity

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sunglasses
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Black T0431 DURABrite Ink High Capacity
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T04314010
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946355825
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62185
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Sunglasses Singlepack Black T0431 DURABrite Ink High Capacity :
The long product name of Epson Sunglasses Singlepack Black T0431 DURABrite Ink High Capacity. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DURABrite Ink Cartridge Black T0431
More>>>
Epson Sunglasses Singlepack Black T0431 DURABrite Ink High Capacity:
The official description of Epson Sunglasses Singlepack Black T0431 DURABrite Ink High Capacity as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High Capacity Colour Ink Cartridge (Offering nearly 3 times as many printed pages than the standard capacity cartridge at 5% coverage). A major advance in ink technology EPSON’s DURABrite ink is a unique development of pigment based inks that are resistant to water, smudge proof and with improved fade resistance. Developed specifically to offer laser sharp performance in black and vibrant colour reproduction on plain or recycled paper. The unique composition of this ink will achieve consistent quality between media types and offer durable and archive quality output as standard.

Short summary description Epson Sunglasses Singlepack Black T0431 DURABrite Ink High Capacity:
This short summary of the Epson Sunglasses Singlepack Black T0431 DURABrite Ink High Capacity data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Sunglasses Singlepack Black T0431 DURABrite Ink High Capacity, Black, Pigment-based ink, 1 pc(s)

Long summary description Epson Sunglasses Singlepack Black T0431 DURABrite Ink High Capacity:
This is an auto-generated long summary of Epson Sunglasses Singlepack Black T0431 DURABrite Ink High Capacity based on the first three specs of the first five spec groups.

Epson Sunglasses Singlepack Black T0431 DURABrite Ink High Capacity. Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Epson Stylus C84, C86, CX6400, CX6600
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Country of origin
Mexico
Colour
No
Weight & dimensions
Width
246 mm
Depth
145 mm
Height
116 mm
Weight
62 g
Packaging data
Package width
120 mm
Package depth
260 mm
Package height
146 mm
Package type
Blister
Logistics data
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet
1800 pc(s)
Pallet length (UK)
48 cm
Products per pallet (UK)
1800 pc(s)
Products per pallet layer
180 pc(s)
Products per pallet layer (UK)
180 pc(s)
Minimum order quantity
6 pc(s)
Brand Image Product code Product Stock Price from
KMP

KMP Singlepack E74 ink cartridge High (XL) Yield Black
(show image)
1005,4001 Singlepack E74 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)