location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Paints Singlepack Black T040

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Paints
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Black T040
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T040140
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965644867
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54090
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:31:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Paints Singlepack Black T040
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
  • - 1 pc(s)
Long product name Epson Paints Singlepack Black T040 :
The long product name of Epson Paints Singlepack Black T040. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ink Cart Black 600sh f Stylus C62
More>>>
Epson Paints Singlepack Black T040:
The official description of Epson Paints Singlepack Black T040 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Single Colour Ink Cartridge incorporating EPSON ColorFast Ink featuring EPSON Micro Encapsulation technology, offering increased print longevity with selected EPSON Speciality media.

Short summary description Epson Paints Singlepack Black T040:
This short summary of the Epson Paints Singlepack Black T040 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Paints Singlepack Black T040, Black, Pigment-based ink, 1 pc(s)

Long summary description Epson Paints Singlepack Black T040:
This is an auto-generated long summary of Epson Paints Singlepack Black T040 based on the first three specs of the first five spec groups.

Epson Paints Singlepack Black T040. Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Compatibility *
Epson
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Features
Printing colours *
Black
Colour
No
Weight & dimensions
Width
116 mm
Depth
54 mm
Height
96 mm
Brand Image Product code Product Stock Price from
Greenman ET40 ink cartridge 1 pc(s) Black Greenman ET40 ink cartridge 1 pc(s) Black
(show image)
ET40 ET40 0.00
(excl. VAT)
0 (incl. VAT)
Epson Paints T040 ink cartridge Original Black Epson Paints T040 ink cartridge Original Black
(show image)
C13T040140DB T040 0.00
(excl. VAT)
0 (incl. VAT)
Epson Paints T040 ink cartridge Original Black Epson Paints T040 ink cartridge Original Black
(show image)
C13T040140G2 T040 0.00
(excl. VAT)
0 (incl. VAT)
Epson Paints T040 ink cartridge Original Black Epson Paints T040 ink cartridge Original Black
(show image)
C13T040140LC T040 0.00
(excl. VAT)
0 (incl. VAT)
Epson Paints Singlepack Black T040 Epson Paints Singlepack Black T040
(show image)
C13T04014030 Singlepack Black T040 0.00
(excl. VAT)
0 (incl. VAT)
Epson Paints Singlepack Black T040 Epson Paints Singlepack Black T040
(show image)
C13T04014010 Singlepack Black T040 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Cartridge
(show image)
340047 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Cartridge
(show image)
340054 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Wecare

Wecare WEC4197 ink cartridge 1 pc(s) Cyan, Magenta, Yellow
(show image)
WEC4197 WEC4197 0.00
(excl. VAT)
0 (incl. VAT)
Wecare

Wecare WEC4196 ink cartridge 1 pc(s) Black
(show image)
WEC4196 WEC4196 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)