location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Fish Ink cartridge colour T027, twin pack ( ) T027 92 ml

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Fish
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ink cartridge colour T027, twin pack (fish) T027 92 ml
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T02740310
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946355221
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:40:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Fish Ink cartridge colour T027, twin pack ( ) T027 92 ml
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - Supply type: Multi pack
  • - Colour ink type: Pigment-based ink
  • - 1 pc(s)
Long product name Epson Fish Ink cartridge colour T027, twin pack ( ) T027 92 ml :
The long product name of Epson Fish Ink cartridge colour T027, twin pack ( ) T027 92 ml. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epson Ink Cartridge Colour T027 (Twin Pack) (Fish)
More>>>
Epson Fish Ink cartridge colour T027, twin pack ( ) T027 92 ml:
The official description of Epson Fish Ink cartridge colour T027, twin pack ( ) T027 92 ml as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Used with the Stylus Photo range of inkjet printers, the 5 colour cartridge contains light cyan and light magenta EPSON QuickDry™ inks in addition to the traditional cyan, magenta & yellow. The additional light inks produce excellent gradations, particularly on flesh tones.Super penetrating QuickDry inks lock into the paper as soon as they hit, quickly adhering to the paper fibres to give smooth, water-resistant and smudge-proof prints. Uniquely formulated with greater density, EPSON QuickDry inks hold their shape perfectly once on the paper, giving you true-to-life colours and exceptional tonal quality. This twin pack is great value, offering significant savings over the price of the standard ink cartridge, driving down the cost of home photo printing.

Compatible products: Epson PhotoPC L-300 / Stylus Photo 830U, Epson PhotoPC L-400 / Stylus Photo 830U, Epson Stylus Photo 810, Epson Stylus Photo 925, Epson Stylus Photo 830U, Epson Stylus Photo 935.

Short summary description Epson Fish Ink cartridge colour T027, twin pack ( ) T027 92 ml:
This short summary of the Epson Fish Ink cartridge colour T027, twin pack ( ) T027 92 ml data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Fish Ink cartridge colour T027, twin pack ( ) T027 92 ml, Cyan, Light Cyan, Light magenta, Magenta, Yellow, Pigment-based ink, 1 pc(s), Multi pack

Long summary description Epson Fish Ink cartridge colour T027, twin pack ( ) T027 92 ml:
This is an auto-generated long summary of Epson Fish Ink cartridge colour T027, twin pack ( ) T027 92 ml based on the first three specs of the first five spec groups.

Epson Fish Ink cartridge colour T027, twin pack ( ) T027 92 ml. Colour ink type: Pigment-based ink, Supply type: Multi pack, Printing colours: Cyan, Light Cyan, Light magenta, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Cyan, Light Cyan, Light magenta, Magenta, Yellow
Supply type *
Multi pack
Country of origin
China
Colour
Yes
Weight & dimensions
Width
385 mm
Depth
202 mm
Height
151 mm
Weight
130 g
Packaging data
Package width
195 mm
Package depth
370 mm
Package height
150 mm
Package weight
240 g
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
165 cm
Products per pallet
540 pc(s)
Master (outer) case width
202 mm
Master (outer) case length
365 mm
Master (outer) case height
150 mm
Products per master (outer) case
5 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
165 cm
Products per pallet (UK)
540 pc(s)
Products per pallet layer
60 pc(s)
Products per pallet layer (UK)
60 pc(s)
Minimum order quantity
5 pc(s)
Country Distributor
United Kingdom 1 distributor(s)