location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Singlepack Colour T014

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Colour T014
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T01440110 show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52746
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:39:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Singlepack Colour T014
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan, Magenta, Yellow
  • - Colour ink type: Pigment-based ink
  • - 1 pc(s)
Long product name Epson Singlepack Colour T014 :
The long product name of Epson Singlepack Colour T014. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ink Cartridge 3 Colour T014 (Pink Flower)
More>>>
Epson Singlepack Colour T014:
The official description of Epson Singlepack Colour T014 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 3 colour ink cartridge for the Stylus Color Inkjet range contains EPSON QuickDry™ inks in Cyan, Magenta and Yellow. The three colours, in conjunction with the single black cartridge, produce high quality, colourful, photo real output.

Short summary description Epson Singlepack Colour T014:
This short summary of the Epson Singlepack Colour T014 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Singlepack Colour T014, Cyan, Magenta, Yellow, Pigment-based ink, 1 pc(s)

Long summary description Epson Singlepack Colour T014:
This is an auto-generated long summary of Epson Singlepack Colour T014 based on the first three specs of the first five spec groups.

Epson Singlepack Colour T014. Colour ink type: Pigment-based ink, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Country of origin
China
Colour
Yes
Weight & dimensions
Width
50 mm
Depth
50 mm
Height
100 mm
Weight
80 g
Packaging data
Package width
120 mm
Package depth
260 mm
Package height
146 mm
Logistics data
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet
1200 pc(s)
Pallet length (UK)
81 cm
Products per pallet (UK)
1200 pc(s)
Products per pallet layer
120 pc(s)
Products per pallet layer (UK)
120 pc(s)
Minimum order quantity
4 pc(s)
Brand Image Product code Product Stock Price from
Ninestar

Ninestar NP-N-0039 ink cartridge 1 pc(s) Cyan, Magenta, Yellow
(show image)
NP-N-0039 NP-N-0039 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)