Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Original
- - Print technology: Inkjet printing
- - Printing colours: Cyan, Light Cyan, Light magenta, Magenta, Yellow
- - Supply type: Multi pack
- - Colour ink type: Pigment-based ink
- - Brand compatibility: Epson
- - 1 pc(s)
Long product name Epson Toucan Twinpack T009
:
Twinpack T009
The long product name of Epson Toucan Twinpack T009. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Twinpack T009
More>>>
Epson Toucan Twinpack T009:
The official description of Epson Toucan Twinpack T009 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Epson Original ink cartridges are optimally suited to your printer. These highly reliable cartridges guarantee long printout life and trouble-free printing for many years to come.
Short summary description Epson Toucan Twinpack T009:
This short summary of the Epson Toucan Twinpack T009 data-sheet is auto-generated and uses the product title and the first six key specs.
Epson Toucan Twinpack T009, Cyan, Light Cyan, Light magenta, Magenta, Yellow, Pigment-based ink, 1 pc(s), Multi pack
Long summary description Epson Toucan Twinpack T009:
This is an auto-generated long summary of Epson Toucan Twinpack T009 based on the first three specs of the first five spec groups.
Epson Toucan Twinpack T009. Colour ink type: Pigment-based ink, Supply type: Multi pack, Printing colours: Cyan, Light Cyan, Light magenta, Magenta, Yellow, Quantity per pack: 1 pc(s)