Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Fotocartridge S020193 kleur Original Cyan,Yellow

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fotocartridge S020193 kleur
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13SO20193
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEpson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5802
This statistic is based on the 87657 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85639 free Open Icecat users.
Info modified on: 04 Apr 2019 04:28:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Fotocartridge S020193 kleur Original Cyan,Yellow :
The short editorial description of Epson Fotocartridge S020193 kleur Original Cyan,Yellow

5-Colour Ink Cartridge - replaced by C13T053040-for Stylus Photo 750 /Stylus Photo 750 Millennium Edition
More>>>
Epson Fotocartridge S020193 kleur Original Cyan,Yellow:
The official marketing text of Epson Fotocartridge S020193 kleur Original Cyan,Yellow as supplied by the manufacturer

Used with the Stylus Photo range of inkjet printers, the 5 colour cartridge contains light cyan and light magenta EPSON QuickDry™ inks in addition to the traditional cyan, magenta & yellow. The additional light inks produce excellent gradations, particularly on flesh tones.
Not for sale - replaced by C13T053040.
Compatible Main Units - Stylus Photo 750 /Stylus Photo 750 Millennium Edition .

Short summary description Epson Fotocartridge S020193 kleur Original Cyan,Yellow:
This short summary of the Epson Fotocartridge S020193 kleur Original Cyan,Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Fotocartridge S020193 kleur, Original, Pigment-based ink, Cyan,Yellow, 95 mm, 110 mm, 55 mm

Long summary description Epson Fotocartridge S020193 kleur Original Cyan,Yellow:
This is an auto-generated long summary of Epson Fotocartridge S020193 kleur Original Cyan,Yellow based on the first three specs of the first five spec groups.

Epson Fotocartridge S020193 kleur. Type: Original, Ink type: Pigment-based ink, Printing colours: Cyan,Yellow. Width: 95 mm, Depth: 110 mm, Height: 55 mm

Features
Type *
Characteristics of the device.
Original
Ink type *
Pigment-based ink
Printing colours *
The colours that can be produced by the printer.
Cyan,Yellow
Multipack *
The packaged item contains two or more products sold as a unit.
No
Colour
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
95 mm
Depth
The distance from the front to the back of something.
110 mm
Height
The measurement of the product from head to foot or from base to top.
55 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
110 g
Customer service details
X