Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Inktcartridge S020138 kleur ink cartridge

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inktcartridge S020138 kleur
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13SO20138
Category
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9725
This statistic is based on the 74624 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72898 free Open Icecat users .
Info modified on: 30 Mar 2017 08:58:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Inktcartridge S020138 kleur ink cartridge :
The short editorial description of Epson Inktcartridge S020138 kleur ink cartridge

4-Colour Ink Cartridge for Stylus Color 300 .
More>>>
Short summary description Epson Inktcartridge S020138 kleur ink cartridge:
This short summary of the Epson Inktcartridge S020138 kleur ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
Epson Inktcartridge S020138 kleur, 97 mm, 103 mm, 48 mm, 100 g
Long summary description Epson Inktcartridge S020138 kleur ink cartridge :

Epson Inktcartridge S020138 kleur. Width: 97 mm, Depth: 103 mm, Height: 48 mm

This is an auto-generated long summary of Epson Inktcartridge S020138 kleur ink cartridge based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Epson

Epson Singlepack Colour S020138
(show image)
C13S02013840 Singlepack Colour S020138 EUR 20,43
(excl. VAT)
EUR 24,52 (incl. VAT)
Epson

Epson Inktcartridge S020138 kleur ink cartridge
(show image)
S02013840 Inktcartridge S020138 kleur  —