location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Inktcartridge C13S02002540 ink cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inktcartridge C13S02002540
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13SO20025
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:34:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Inktcartridge C13S02002540 ink cartridge Original Black :
The long product name of Epson Inktcartridge C13S02002540 ink cartridge Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Inktcartridge Stylus 400/800/800+/1000
More>>>
Epson Inktcartridge C13S02002540 ink cartridge Original Black:
The official description of Epson Inktcartridge C13S02002540 ink cartridge Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The single black ink cartridge contains EPSON QuickDry™ ink.Super penetrating QuickDry inks lock into the paper as soon as they hit, quickly adhering to the paper fibres to give smooth, water-resistant and smudge-proof prints. Uniquely formulated with greater density, EPSON QuickDry inks hold their shape perfectly once on the paper, giving you true-to-life colours and exceptional tonal quality.
Compatible Main Units : Stylus 1000 /Stylus 400 /Stylus 800 /Stylus 800+ .

Short summary description Epson Inktcartridge C13S02002540 ink cartridge Original Black:
This short summary of the Epson Inktcartridge C13S02002540 ink cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Inktcartridge C13S02002540, Black, Pigment-based ink

Long summary description Epson Inktcartridge C13S02002540 ink cartridge Original Black:
This is an auto-generated long summary of Epson Inktcartridge C13S02002540 ink cartridge Original Black based on the first three specs of the first five spec groups.

Epson Inktcartridge C13S02002540. Black ink type: Pigment-based ink, Printing colours: Black

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Colour
No
Weight & dimensions
Width
109 mm
Depth
82 mm
Height
42 mm
Weight
70 g
Other features
Print cartridge volume (metric)
28 ml
Brand Image Product code Product Stock Price from
Epson CARTRIDGE STYLUS 800(+)/1000 ink cartridge Original Black Epson CARTRIDGE STYLUS 800(+)/1000 ink cartridge Original Black
(show image)
C13020025 CARTRIDGE STYLUS 800(+)/1000 0.00
(excl. VAT)
0 (incl. VAT)
Epson Singlepack Black S020025 Epson Singlepack Black S020025
(show image)
C13S02002540 Singlepack Black S020025 0.00
(excl. VAT)
0 (incl. VAT)