location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Optional Cassette Maintenance Roller

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optional Cassette Maintenance Roller
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S990021
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946540535
Category:
Components needed to build a printer.
Printer Kits Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:47:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Optional Cassette Maintenance Roller :
The long product name of Epson Optional Cassette Maintenance Roller. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Optional Cassette Maintenance Roller
More>>>
Short summary description Epson Optional Cassette Maintenance Roller:
This short summary of the Epson Optional Cassette Maintenance Roller data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Optional Cassette Maintenance Roller, Maintenance kit, Indonesia, WF-(R)8xxx, 1 pc(s), 0.118 g, 72 mm

Long summary description Epson Optional Cassette Maintenance Roller:
This is an auto-generated long summary of Epson Optional Cassette Maintenance Roller based on the first three specs of the first five spec groups.

Epson Optional Cassette Maintenance Roller. Product type: Maintenance kit, Country of origin: Indonesia, Compatibility: WF-(R)8xxx. Quantity per pack: 1 pc(s), Package weight: 0.118 g, Package width: 72 mm. Products per pallet: 1200 pc(s), Pallet width (UK): 100 cm, Pallet length (UK): 120 cm

Features
Product type *
Maintenance kit
Country of origin
Indonesia
Compatibility
WF-(R)8xxx
Packaging data
Quantity per pack
1 pc(s)
Package weight
0.118 g
Package width
72 mm
Package depth
117 mm
Package height
92 mm
Logistics data
Products per pallet
1200 pc(s)
Harmonized System (HS) code
84439990
Logistics data
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
8.25 m
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
8.25 m
Products per pallet (UK)
1600 pc(s)
Products per pallet layer
60 pc(s)
Products per pallet layer (UK)
80 pc(s)
Products per master (outer) case
10 pc(s)
Country Distributor
Österreich 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)