Epson logo

Epson Transfer Unit 150K

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153024
Info modified on:
03 Aug 2022, 13:45:17
Long product name Epson Transfer Unit 150K:

Transfer Unit 150K

Short summary description Epson Transfer Unit 150K:

Epson Transfer Unit 150K, Laser, China, The models below are compatible with one or more items in this range. For more details, please..., 1 pc(s), 3.54 g, 232 mm

Long summary description Epson Transfer Unit 150K:

Epson Transfer Unit 150K. Print technology: Laser, Country of origin: China, Compatibility: The models below are compatible with one or more items in this range. For more details, please.... Quantity per pack: 1 pc(s), Package weight: 3.54 g, Package width: 232 mm

Specs
Recommended products
Distributors
Loading...
Disclaimer Epson Transfer Unit 150K C13S053048:
(1) Quoted yield is the approximate maximum number of pages based on Epson own methodology
Quoted yield may vary depending on printing variables and conditions including page coverage, continuous or intermittent printing, power saving mode shift frequency.
For more information visit www.epson.eu/pageyield
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.