Epson logo

Epson Photoconductor Unit 35k

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
216664
Info modified on:
03 Aug 2022, 13:42:49
Long product name Epson Photoconductor Unit 35k:

Photoconductor Unit 35k

Short summary description Epson Photoconductor Unit 35k:

Epson Photoconductor Unit 35k, 35000 pages, Japan, Laser, Epson, - AcuLaser C4200DTNPC6 - AcuLaser C4200DTN - AcuLaser C4200DNPC6 - AcuLaser C4200DN, 404 x 339 x 227 mm

Long summary description Epson Photoconductor Unit 35k:

Epson Photoconductor Unit 35k. Page yield: 35000 pages, Country of origin: Japan, Print technology: Laser. Dimensions (WxDxH): 404 x 339 x 227 mm, Weight: 3.78 kg. Quantity per pack: 1 pc(s), Package width: 340 mm, Package depth: 405 mm. Products per pallet: 21 pc(s), Master (outer) case length: 405 mm, Master (outer) case width: 225 mm

Specs
Recommended products
Distributors
Loading...
Disclaimer Epson Photoconductor Unit 35k C13S051109:
(1) Quoted yield is the approximate maximum number of pages based on Epson own methodology
Quoted yield may vary depending on printing variables and conditions including page coverage, continuous or intermittent printing, power saving mode shift frequency.
For more information visit www.epson.eu/pageyield
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.