location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Double Black Toner Cartridge Pack 2 x 7.3k

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Double Black Toner Cartridge Pack 2 x 7.3k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S050751
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946542249
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:42:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Double Black Toner Cartridge Pack 2 x 7.3k
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Standard Yield
  • - Black toner page yield: 14600 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Epson Double Black Toner Cartridge Pack 2 x 7.3k :
The long product name of Epson Double Black Toner Cartridge Pack 2 x 7.3k. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Double Black Toner Cartridge Pack 2 x 7.3k
More>>>
Short summary description Epson Double Black Toner Cartridge Pack 2 x 7.3k:
This short summary of the Epson Double Black Toner Cartridge Pack 2 x 7.3k data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Double Black Toner Cartridge Pack 2 x 7.3k, 14600 pages, Black, 1 pc(s)

Long summary description Epson Double Black Toner Cartridge Pack 2 x 7.3k:
This is an auto-generated long summary of Epson Double Black Toner Cartridge Pack 2 x 7.3k based on the first three specs of the first five spec groups.

Epson Double Black Toner Cartridge Pack 2 x 7.3k. Black toner page yield: 14600 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
WorkForce AL-C300DN WorkForce AL-C300DTN WorkForce AL-C300N WorkForce AL-C300TN
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Black toner page yield *
14600 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
Epson
Country of origin
China
Packaging data
Package width
158 mm
Package depth
208 mm
Package height
151 mm
Package weight
0.701 g
Package type
Box
Other features
Print technology
Laser printing
Technology
AcuBrite
Logistics data
Products per pallet layer
40 pc(s)
Products per pallet layer (UK)
64 pc(s)
Products per pallet (UK)
384 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.58 m
Harmonized System (HS) code
84439990
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.58 m
Products per pallet
240 pc(s)
Products per master (outer) case
8 pc(s)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)