location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Toner Magenta 5k

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toner Magenta 5k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S050317
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946344447
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:13:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Toner Magenta 5k
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Magenta
  • - Colour toner page yield: 5000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Epson Toner Magenta 5k :
The long product name of Epson Toner Magenta 5k. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Toner Magenta 5k
More>>>
Short summary description Epson Toner Magenta 5k:
This short summary of the Epson Toner Magenta 5k data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Toner Magenta 5k, 5000 pages, Magenta, 1 pc(s)

Long summary description Epson Toner Magenta 5k:
This is an auto-generated long summary of Epson Toner Magenta 5k based on the first three specs of the first five spec groups.

Epson Toner Magenta 5k. Colour toner page yield: 5000 pages, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Features
Compatibility *
AL-CX21N, AL-CX21NC, AL-CX21NF, AL-CX21NFC, AL-CX21NFCT, AL-CX21NFT
Quantity per pack *
1 pc(s)
Colour toner page yield *
5000 pages
Type *
Original
Printing colours *
Magenta
Brand compatibility *
Epson
Country of origin
Japan
Weight & dimensions
Weight
400 g
Dimensions (WxDxH)
336 x 85 x 85 mm
Package width
80 mm
Package depth
330 mm
Package height
80 mm
Package weight
460 g
Logistics data
Products per pallet layer
120 pc(s)
Logistics data
Products per pallet layer (UK)
120 pc(s)
Products per pallet (UK)
360 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
143 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
143 cm
Products per pallet
560 pc(s)
Master (outer) case width
360 mm
Master (outer) case length
380 mm
Master (outer) case height
475 mm
Products per master (outer) case
20 pc(s)
Other features
Colour
Yes
Print technology
Laser printing
Toner cartridge
Toner magenta
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)