location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AL-C2600 Toner Cartridge Cyan 5k

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL-C2600 Toner Cartridge Cyan 5k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S050228
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343606470 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AL-C2600 Toner Cartridge Cyan 5k
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan
  • - Colour toner page yield: 5000 pages
  • - 1 pc(s)
Long product name Epson AL-C2600 Toner Cartridge Cyan 5k :
The long product name of Epson AL-C2600 Toner Cartridge Cyan 5k. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High Capacity Toner Cartridge Cyan
More>>>
Epson AL-C2600 Toner Cartridge Cyan 5k:
The official description of Epson AL-C2600 Toner Cartridge Cyan 5k as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

EPSON toners are engineered to give customers high level printing quality. This High Capacity Cyan Toner is designed for the AL-2600 and AL-C2600


Compatible Main Units
- AcuLaser C2600N
- AcuLaser 2600N

Short summary description Epson AL-C2600 Toner Cartridge Cyan 5k:
This short summary of the Epson AL-C2600 Toner Cartridge Cyan 5k data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AL-C2600 Toner Cartridge Cyan 5k, 5000 pages, Cyan, 1 pc(s)

Long summary description Epson AL-C2600 Toner Cartridge Cyan 5k:
This is an auto-generated long summary of Epson AL-C2600 Toner Cartridge Cyan 5k based on the first three specs of the first five spec groups.

Epson AL-C2600 Toner Cartridge Cyan 5k. Colour toner page yield: 5000 pages, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
Aculaser C2600N
Quantity per pack *
1 pc(s)
Colour toner page yield *
5000 pages
Type *
Original
Printing colours *
Cyan
Brand compatibility *
Epson
Country of origin
China
Weight & dimensions
Weight
1.31 kg
Dimensions (WxDxH)
514 x 162 x 181 mm
Package width
140 mm
Package depth
450 mm
Weight & dimensions
Package height
165 mm
Package weight
1.19 kg
Logistics data
Products per pallet layer
16 pc(s)
Products per pallet layer (UK)
16 pc(s)
Products per pallet (UK)
144 pc(s)
Pallet length (UK)
87 cm
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet
144 pc(s)
Other features
Colour
Yes
Brand Image Product code Product Stock Price from
Greenman E2600Y toner cartridge 1 pc(s) Yellow Greenman E2600Y toner cartridge 1 pc(s) Yellow
(show image)
E2600Y E2600Y 0.00
(excl. VAT)
0 (incl. VAT)
Greenman E2600M toner cartridge 1 pc(s) Magenta Greenman E2600M toner cartridge 1 pc(s) Magenta
(show image)
E2600M E2600M 0.00
(excl. VAT)
0 (incl. VAT)
Greenman E2600C toner cartridge 1 pc(s) Cyan Greenman E2600C toner cartridge 1 pc(s) Cyan
(show image)
E2600C E2600C 0.00
(excl. VAT)
0 (incl. VAT)
Greenman E2600B toner cartridge 1 pc(s) Black Greenman E2600B toner cartridge 1 pc(s) Black
(show image)
E2600B E2600B 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - Epson C13S050226 - For Epson AcuLaser C 2600 toner cartridge 1 pc(s) MM Yellow Laser Toner - Epson C13S050226 - For Epson AcuLaser C 2600 toner cartridge 1 pc(s)
(show image)
45022DK Yellow Laser Toner - Epson C13S050226 - For Epson AcuLaser C 2600 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - Epson C13S050227 - For Epson AcuLaser C 2600 toner cartridge 1 pc(s) MM Magenta Laser Toner - Epson C13S050227 - For Epson AcuLaser C 2600 toner cartridge 1 pc(s)
(show image)
45021DK Magenta Laser Toner - Epson C13S050227 - For Epson AcuLaser C 2600 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - Epson C13S050228 - For Epson AcuLaser C 2600 toner cartridge 1 pc(s) MM Cyan Laser Toner - Epson C13S050228 - For Epson AcuLaser C 2600 toner cartridge 1 pc(s)
(show image)
45020DK Cyan Laser Toner - Epson C13S050228 - For Epson AcuLaser C 2600 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Epson C13S050229 - For Epson AcuLaser C 2600 toner cartridge 1 pc(s) MM Black Laser Toner - Epson C13S050229 - For Epson AcuLaser C 2600 toner cartridge 1 pc(s)
(show image)
45019DK Black Laser Toner - Epson C13S050229 - For Epson AcuLaser C 2600 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Cartridge
(show image)
4203281 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)