location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EPL-C8000 Toner Cartridge Yellow 6k

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EPL-C8000 Toner Cartridge Yellow 6k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S050016
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:11:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EPL-C8000 Toner Cartridge Yellow 6k
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Colour toner page yield: 6000 pages
  • - 1 pc(s)
Long product name Epson EPL-C8000 Toner Cartridge Yellow 6k :
The long product name of Epson EPL-C8000 Toner Cartridge Yellow 6k. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color Toner Yellow 6000sh f EPL-C8000
More>>>
Epson EPL-C8000 Toner Cartridge Yellow 6k:
The official description of Epson EPL-C8000 Toner Cartridge Yellow 6k as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 4 individual toner cartridges for the EPSON colour laser range contain unltrafine coloured toner enabling customers to enhance everyday reports with simple spot colour or more complex four colour graphics. Used in conjunction with EPSON's colour laser paper, which ensures uniform toner distribution, the user can achieve optimum colour vibrancy, accuracy and sharpness.

Short summary description Epson EPL-C8000 Toner Cartridge Yellow 6k:
This short summary of the Epson EPL-C8000 Toner Cartridge Yellow 6k data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EPL-C8000 Toner Cartridge Yellow 6k, 6000 pages, 1 pc(s)

Long summary description Epson EPL-C8000 Toner Cartridge Yellow 6k:
This is an auto-generated long summary of Epson EPL-C8000 Toner Cartridge Yellow 6k based on the first three specs of the first five spec groups.

Epson EPL-C8000 Toner Cartridge Yellow 6k. Colour toner page yield: 6000 pages, Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Colour toner page yield *
6000 pages
Type *
Original
Country of origin
Japan
Weight & dimensions
Dimensions (WxDxH)
434 x 85 x 79 mm
Packaging data
Package width
85 mm
Package depth
435 mm
Package height
80 mm
Package weight
600 g
Other features
Toner cartridge
Toner yellow
Logistics data
Products per pallet layer
60 pc(s)
Products per pallet layer (UK)
70 pc(s)
Products per pallet (UK)
490 pc(s)
Pallet length (UK)
84.3 cm
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet
420 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)